EN
  • EN
  • DE
  • IT

HTS-0010SD

Part No HTS-0010SD
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description HYBRID TRACK AND HOLD AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Type Amplifier
Applications Data Acquisition
Mounting Type Through Hole
Package / Case 24-CDIP (0.600", 15.24mm)
Supplier Device Package 24-CDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 599735-HTS-0010SD
Ultra Librarian 3D Model Ultra Librarian HTS-0010SD CAD Model

Description

Product Overview: HTS-0010SD by Analog Devices Inc.

The HTS-0010SD, a cutting-edge semiconductor product from the renowned manufacturer Analog Devices Inc., embodies the pinnacle of precision and reliability in the field of electronic components. Designed to cater to a wide array of applications, this product stands out for its superior performance, durability, and versatility.

Key Features:

  • High Precision: The HTS-0010SD is engineered to deliver accurate and stable readings, ensuring that your projects perform as expected with minimal deviation.
  • Durability: Built with robust materials, this product is capable of withstanding harsh conditions, making it suitable for industrial and outdoor applications.
  • Versatility: Whether you're working on consumer electronics, automotive systems, or complex industrial machinery, the HTS-0010SD can be integrated seamlessly into various circuits.

Technical Specifications:

Parameter Value Supply Voltage Specified by Manufacturer Operating Temperature Specified by Manufacturer Package / Case Specified by Manufacturer Mounting Type Surface Mount

The HTS-0010SD is not only a testament to Analog Devices Inc.'s commitment to excellence but also a reliable component that engineers and designers can trust for their most critical applications. With a focus on innovation, Analog Devices ensures that each product, including the HTS-0010SD, is a step forward in technology, offering customers the best solutions for their electronic design challenges.

Whether you're designing a new piece of technology or looking to upgrade existing systems, the HTS-0010SD is an excellent choice that offers the assurance of quality and performance synonymous with Analog Devices Inc. For detailed technical information, specifications, and application guidance, customers are encouraged to refer to the official product datasheet and support documentation provided by Analog Devices.

You May Also Be Interested in

NXP / Nexperia
IC POSTAMPLIFIER 20SO / Postamplifier IC Optical Networks 20-SO
Need more? Email Us
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC 16QSOP
Lowest to $1.9430
Maxim Integrated
3.2G SFP LIMITING AMPLIFIER / Limiting Amplifier IC Data Quantizer, Optical Receivers 10-uMAX/uSOP
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Need more? Email Us
Skyworks Solutions Inc.
IC ISOLATION 8DIP GULL WING / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-DIP Gull Wing
Lowest to $8.8350
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Texas Instruments
IC LIMITING AMP 32VQFN / Limiting Amplifier IC Optical Networks 32-VQFN (4x4)
Lowest to $48.0519
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16SOIC / Sample and Hold IC Data Acquisition 16-SOIC
Lowest to $28.4229
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess