EN
  • EN
  • DE

PCI1420ZHK

Part No PCI1420ZHK
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description PC Card Controllers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Part Status Obsolete(EOL)
Protocol PCI CardBus
Function Controller
Interface PCI
Package 209-LFBGA
Manufacturer Package 209-BGA MICROSTAR (16x16)
Win Source Part Number 1236289-PCI1420ZHK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PCI1420
Introduction Date August 24, 2004
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian PCI1420ZHK CAD Model

Description

The PCI1420ZHK is a high-performance, CardBus controller designed by Texas Instruments to interface with the PCI bus. This advanced IC is an essential component for enabling connectivity in notebook computers and other portable devices where expansion capabilities are required. With its support for the CardBus standard, the PCI1420ZHK offers a robust solution for adding peripherals such as network cards, modems, and other types of interface cards.

Key Features

  • PCI Bus Compatibility: Designed to comply with PCI Local Bus Specification Revision 2.2, this controller ensures seamless integration with the PCI bus architecture.
  • Dual-Slot Support: The PCI1420ZHK can accommodate two independent CardBus sockets, allowing for simultaneous operation of multiple expansion cards.
  • High-Performance Interface: With support for 32-bit CardBus cards, the controller provides high-speed data transfers and efficient performance.
  • Low Power Consumption: Ideal for battery-powered devices, it features low power requirements to help preserve battery life.
  • ZV Port Support: Includes Zoomed Video (ZV) port support, allowing for the direct transfer of video data to reduce CPU loading.
  • Advanced Configuration: Offers extensive configuration options through the PCI configuration space, giving system designers flexibility in their designs.

Applications

The PCI1420ZHK is suited for a wide range of applications, particularly in portable computing devices where expansion capabilities are a key requirement. It is commonly used in:

  • Notebook computers
  • Mobile workstations
  • Portable docking stations
  • Embedded systems

Technical Specifications

The device comes in a 209-Ball MicroStar Junior BGA (GHK) package and operates over an industrial temperature range. It requires a 3.3V power supply for its core logic, while being 5V tolerant for card insertion. The PCI1420ZHK is designed to be compliant with the PC Card Standard, ensuring compatibility with a wide array of CardBus cards.

Manufacturer Support and Resources

Texas Instruments provides comprehensive support for the PCI1420ZHK, including detailed datasheets, technical documentation, and application notes. Designers and engineers can access these resources through the Texas Instruments website to facilitate the integration of the controller into their systems.

You May Also Be Interested in

ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8909 $55.5636
9+ $11.3977 $102.5793
14+ $11.0415 $154.5810
19+ $10.6854 $203.0226
25+ $10.3292 $258.2300
33+ $9.2606 $305.5998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess