EN
  • EN
  • DE

TMS320F2802PZA-60

Part No TMS320F2802PZA-60
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 60MHz
Number of I/O 35
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Data RAM Size 6K x 16
Supply Voltage - Operating 1.71 V to 1.89 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 086268-TMS320F2802PZA-60
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320F2802PZA-60 CAD Model

Description

The TMS320F2802PZA-60 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of industrial control applications. This DSP is part of the TMS320F280xx series, which is renowned for its high level of integration, real-time performance, and power efficiency.

At the heart of the TMS320F2802PZA-60 is a 32-bit CPU that operates at a frequency of up to 60 MHz, delivering 60 MIPS (Million Instructions Per Second) of processing power. This enables the device to handle complex algorithms and control strategies with ease, making it ideal for applications such as motor control, power conversion, and renewable energy systems.

The processor features 64KB of flash memory, which provides ample space for application code and data storage, and 12KB of RAM for high-speed data processing. Additionally, it comes with a rich set of peripherals, including a 12-bit analog-to-digital converter (ADC) with up to 16 channels, PWM outputs, and multiple communication interfaces such as UART, SPI, and I2C, which allow for easy integration with other components in a system.

One of the standout features of the TMS320F2802PZA-60 is its enhanced control peripherals. The device includes an Event Manager module that supports complex PWM waveforms, capture inputs, and quadrature encoder inputs, all of which are crucial for advanced motor control applications. Furthermore, the DSP's high-resolution PWM outputs enable precise control over motor speed and torque, leading to improved efficiency and performance.

The TMS320F2802PZA-60 is also designed with robustness in mind. It operates over an extended temperature range, making it suitable for harsh industrial environments. Its low-power modes and efficient architecture help reduce the overall power consumption of the system, contributing to energy savings and sustainability.

In summary, the TMS320F2802PZA-60 DSP from Texas Instruments is a versatile and powerful solution for a wide range of industrial control applications. Its combination of processing power, memory, and peripherals, along with its robust design, make it a reliable choice for engineers and system designers looking to enhance the capabilities of their control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2604 $61.3020
10+ $10.0599 $100.5990
16+ $9.7455 $155.9280
22+ $9.4311 $207.4842
28+ $9.1168 $255.2704
37+ $8.1736 $302.4232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess