EN
  • EN
  • DE

TPS3703A5090DSERQ1

Part No TPS3703A5090DSERQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 0.9V
Output Open Drain or Open Collector
Reset Active Low
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Base Product Number TPS3703
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS3703A5090DSERQ1CT,296-TPS3703A5090DSERQ1DKR,296-TPS3703A5090DSERQ1TR
Standard Package 3,000
Win Source Part Number 1320492-TPS3703A5090DSERQ1
Ultra Librarian 3D Model Ultra Librarian TPS3703A5090DSERQ1 CAD Model

Description

Overview of TPS3703A5090DSERQ1

The TPS3703A5090DSERQ1 is a high-precision window voltage detector designed and manufactured by Texas Instruments (TI), primarily aimed at automotive and industrial applications. This advanced device ensures systems operate within their voltage thresholds, providing essential protection and monitoring functionality.

Key Features

  • Wide Supply Voltage Range: The TPS3703 supports a broad supply voltage range, accommodating various application requirements.
  • High Accuracy: It offers high accuracy in voltage monitoring, which is critical for the reliable operation of sensitive electronic systems.
  • Dual Window Comparator: This device integrates a dual window comparator that monitors overvoltage and undervoltage conditions, ensuring the system voltage remains within specified limits.
  • Adjustable Thresholds: Users can set the voltage thresholds according to their specific needs, providing flexibility in different use cases.
  • Low Quiescent Current: The TPS3703 features a low quiescent current, making it suitable for power-sensitive applications.
  • Robust Design: Designed to meet the rigorous demands of automotive applications, it is compliant with the AEC-Q100 standard, ensuring reliability and performance under harsh conditions.

Applications

The TPS3703A5090DSERQ1 is versatile and can be used in a variety of applications, including:

  • Automotive systems such as Engine Control Units (ECUs), Advanced Driver Assistance Systems (ADAS), and Infotainment systems.
  • Industrial equipment requiring precise voltage monitoring for safety and operational integrity.
  • Power management systems where maintaining voltage within certain limits is crucial.

Quality and Reliability

TI's commitment to quality ensures that the TPS3703A5090DSERQ1 is a reliable component for mission-critical applications. The device's compliance with the AEC-Q100 standard signifies its suitability for automotive use, where consistent performance and durability are non-negotiable.

In summary, the TPS3703A5090DSERQ1 from Texas Instruments is a sophisticated solution for voltage monitoring, providing high accuracy, flexibility, and reliability for a wide range of demanding applications.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5569 $54.4915
80+ $1.2775 $102.2000
125+ $1.2376 $154.7000
170+ $1.1977 $203.6090
220+ $1.1577 $254.6940
290+ $1.0380 $301.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,070 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess