EN
  • EN
  • DE
  • IT

MCP73844T-840I/MS

Part No MCP73844T-840I/MS
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description Advanced Single or Dual Cell Lithium-Ion/ Lithium-Polymer Charge Management Controllers | IC CONTROLLER LI-ION 8.4V 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1 ~ 2
Programmable Features Timer
Battery Pack Voltage 8.4V
Voltage - Supply (Maximum) 12V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number MCP73844
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1221224-MCP73844T-840I/MS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP73844T-840I/MS CAD Model

Description

Microchip Technology's MCP73844T-840I/MS

The MCP73844T-840I/MS is a highly integrated lithium-ion/lithium-polymer charge management controller from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This advanced device is designed for space-constrained and cost-sensitive applications, delivering a compact, efficient, and reliable charging solution for single-cell Li-Ion or Li-Polymer batteries.

Key Features:

  • Charge Management: The MCP73844T-840I/MS offers a complete charge management solution, integrating current regulation, voltage regulation, charge termination, and charge status indication.
  • Programmable Charge Current: The device allows for programmable charge current up to 840mA, enabling users to customize the charge rate for various battery sizes and capacities.
  • High Accuracy: It features high accuracy preset voltage regulation (+/- 0.5%) which ensures the battery is charged to its maximum capacity without being overcharged, enhancing battery life.
  • Automatic Charge Termination: The controller includes an automatic charge termination feature triggered by minimum current, providing a safe charging process and preventing overcharging of the battery.
  • Temperature Range: The MCP73844T-840I/MS operates over an industrial temperature range of -40°C to +85°C, making it suitable for a wide range of environmental conditions.
  • Charge Status Output: It offers a status output that indicates the charge progress, allowing for easy integration with user interfaces or embedded systems to display charge status.
  • Package: The device is available in a 10-lead MSOP (Microchip's Small Outline Package) that is ideal for space-constrained applications.

Applications:

The MCP73844T-840I/MS is versatile and can be utilized in a variety of applications, including:

  • Portable electronics such as smartphones, tablets, and digital cameras
  • Bluetooth headsets and wearable devices
  • Medical devices and health monitors
  • Stand-alone chargers and power banks
  • Uninterruptible power supplies (UPS) and backup power systems

With its integrated features and comprehensive charge management capabilities, the MCP73844T-840I/MS by Microchip Technology stands out as a superior choice for designers looking to implement a safe, efficient, and space-saving charging solution for their single-cell lithium-ion or lithium-polymer battery-powered applications.

You May Also Be Interested in

Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2877 $52.6032
38+ $2.6976 $102.5088
58+ $2.6133 $151.5714
80+ $2.5290 $202.3200
103+ $2.4447 $251.8041
137+ $2.1918 $300.2766
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,224 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess