EN
  • EN
  • DE

S1224-C

Part No S1224-C
Manufacturer Panduit Corp
Catalog Screws, Bolts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Screws, Bolts
Mfr Panduit Corp
Package Bulk
Type Machine Screw
Screw Head Type Pan Head
Drive Type Combination
Features Pilot Point
Thread Size #12-24
Head Diameter 0.425" (10.80mm)
Head Height 0.157" (4.00mm)
Length - Below Head 0.500" (12.70mm) 1/2"
Length - Overall 0.657" (16.70mm)
Material Steel
Plating Zinc
Base Product Number S1224
Other Names 07498363389,S1224-C,298-13074
Standard Package 100
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7318.15.6080
Win Source Part Number 1275035-S1224-C
Ultra Librarian 3D Model Ultra Librarian S1224-C CAD Model

Description

The S1224-C is a machine screw designed for hardware, fasteners, and accessories applications from Panduit Corp.

  • Material: Steel, zinc plated
  • Pilot Point: Yes
  • Head Type: Pan head screw
  • Drive Type: Combination
  • Screw Length: 0.657" (16.70mm)
  • Length Below Head: 0.500" (12.70mm) or 1/2"
  • Package Type: Bulk
  • Standard Package: 100
  • HTSUS: 7318.15.6080

You May Also Be Interested in

Keystone Electronics
MACH SCREW PAN HEAD SLOTTED 4-40
Need more? Email Us
3M
SCREW GROMMET THERMOPLASTIC BLUE
Need more? Email Us
Essentra Components
BOLT HEX HEAD HEX SOCKET 1/4\
Need more? Email Us
Panduit Corp
Need more? Email Us
Altech corporation
SCREW M3 X 155MM FOR 2LHB BULB H
Lowest to $0.5648
Essentra Components
MACHINE SCREW PAN SLOTTED 4-40
Lowest to $0.2074
Essentra Components
MACHINE SCREW PAN PHILLIPS 4-40
Need more? Email Us
Panduit Corp
Need more? Email Us
Hammond Manufacturing
BLACK SCREWS 100/PACK
Lowest to $15.4872

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess