EN
  • EN
  • DE

TMS320F28016PZQ

Part No TMS320F28016PZQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 100LQFP / DSP Floating-Point 32bit 100MHz 100-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, C2000 C28x Fixed-Point
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 60MHz
Connectivity CAN, I2C, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 35
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
RAM Size 6K x 16
Supply Voltage 1.71 V ~ 1.89 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 797453-TMS320F28016PZQ
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28016
Introduction Date May 17, 2006
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28016PZQ CAD Model

Description

Product Overview: TMS320F28016PZQ

The TMS320F28016PZQ is a high-performance microcontroller unit (MCU) from Texas Instruments, designed specifically for demanding control applications. This product is part of the TMS320F2801x series, which is known for its advanced features and capabilities in digital signal processing.

Key Features:

  • CPU: The TMS320F28016PZQ is equipped with a 32-bit CPU running at a frequency of up to 60 MHz, offering efficient processing capabilities for complex algorithms and control systems.
  • Memory: It includes 64 KB of flash memory and 12 KB of RAM, providing ample space for program storage and data handling.
  • Peripherals: The MCU comes with a variety of integrated peripherals, such as a 12-bit analog-to-digital converter (ADC), PWM outputs, capture inputs, and serial communication interfaces (SCI, SPI, I2C), enabling a wide range of functionality.
  • Advanced Control: With an enhanced PWM and capture module, the TMS320F28016PZQ is optimized for motor control and power conversion applications.
  • Robust Design: The device is designed to operate in harsh industrial environments, featuring a temperature range of -40°C to 125°C and a 100-pin low-profile quad flat package (PZQ).

Applications:

The TMS320F28016PZQ is ideal for various applications, including:

  • Industrial motor drives
  • Digital power supplies
  • Inverters and converters
  • Renewable energy systems
  • Automotive control systems

Development Support:

Texas Instruments provides extensive support for the TMS320F28016PZQ with development tools, software libraries, and reference designs to accelerate the development process and reduce time to market.

Quality and Reliability:

As with all Texas Instruments products, the TMS320F28016PZQ is manufactured to high standards, ensuring reliability and performance consistency. Customers can trust in the quality of this MCU for their critical control applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5053 $58.0212
9+ $11.9018 $107.1162
14+ $11.5299 $161.4186
18+ $11.1580 $200.8440
24+ $10.7860 $258.8640
32+ $9.6702 $309.4464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 181 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess