EN
  • EN
  • DE

TMS320F28016PZS

Part No TMS320F28016PZS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 60MHz
Number of I/O 35
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Data RAM Size 6K x 16
Supply Voltage - Operating 1.71 V to 1.89 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 213181-TMS320F28016PZS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320F28016PZS CAD Model

Description

Product Overview: TMS320F28016PZS

The TMS320F28016PZS is a high-performance, 32-bit microcontroller designed by Texas Instruments for precision control applications. This microcontroller is part of the C2000™ Piccolo™ family and is particularly suited for applications requiring sophisticated control algorithms and high-speed interfacing, such as industrial control, automotive systems, digital power supplies, and renewable energy solutions.

Key Features

  • High-Performance Processing: Equipped with a 32-bit CPU running at up to 60 MHz, the TMS320F28016PZS provides the computational power necessary for complex and time-sensitive control tasks.
  • Integrated Memory: It includes 64 KB of Flash memory and 12 KB of RAM, ensuring ample space for application code and data storage.
  • Robust Peripherals: The device boasts a rich set of peripherals including an enhanced PWM module, 12-bit ADCs, capture inputs, and communication interfaces like UART, SPI, and I2C for versatile connectivity.
  • Control Law Accelerator (CLA): A unique feature of the TMS320F28016PZS is its onboard CLA, which is a co-processor designed to offload critical, time-sensitive control tasks from the main CPU, allowing for parallel processing and optimized performance.
  • Real-Time Debugging: JTAG interface is available for real-time, in-system programming and debugging, facilitating development and maintenance.

Efficiency and Reliability

The TMS320F28016PZS is designed for efficient operation, with a low-power sleep mode and multiple clocking options to balance performance and power consumption. Its reliable operation is backed by Texas Instruments' commitment to quality, and it is specified for operation over the extended industrial temperature range.

Development Support

Developers can take advantage of Texas Instruments' extensive support ecosystem, including the Code Composer Studio™ integrated development environment (IDE), software libraries, and reference designs. These tools and resources are designed to accelerate development cycles and reduce time to market for products integrating the TMS320F28016PZS.

Applications

With its robust feature set and high level of integration, the TMS320F28016PZS is ideal for a wide range of applications, including motor control, power conversion, solar inverters, and industrial automation systems, where precision and efficiency are paramount.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9823 $63.9292
8+ $13.1137 $104.9096
12+ $12.7039 $152.4468
17+ $12.2941 $208.9997
22+ $11.8843 $261.4546
29+ $10.6549 $308.9921
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess