EN
  • EN
  • DE

TMS320DM8148SCYE0

Part No TMS320DM8148SCYE0
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSR 684FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series DM81x Video SOC, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface CAN, Ethernet, I2C, McASP, McBSP, MMC/SD/SDIO, SATA, SPI, UART, USB
Clock Rate 600MHz DSP, 720MHz ARM
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 1.08MB
Voltage - I/O 1.5V, 1.8V, 3.3V
Voltage - Core 1.1V, 1.2V, 1.35V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 684-BFBGA, FCBGA
Manufacturer Package 684-FCBGA (23x23)
Win Source Part Number 797448-TMS320DM8148SCYE0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM8148SCYE0 CAD Model

Description

Introducing the TMS320DM8148SCYE0 from Texas Instruments

The TMS320DM8148SCYE0 is a highly integrated, powerful digital media processor based on the DaVinci™ technology from Texas Instruments (TI). This advanced System-on-Chip (SoC) is designed to handle complex digital media tasks, making it an ideal choice for a wide range of multimedia applications such as video conferencing, surveillance, digital signage, and industrial automation.

At the heart of the TMS320DM8148SCYE0 is a high-performance ARM Cortex-A8 Core, which runs at speeds of up to 1GHz. This core is coupled with a TI C674x DSP core, enabling the processor to offer impressive processing capabilities for both control and signal processing tasks. The DSP core is particularly adept at handling high-throughput video and image processing algorithms, which are essential for modern media applications.

The processor also incorporates a host of integrated peripherals and interfaces, including a HD Video Processing Subsystem (HDVPSS), which supports multiple video input and output formats, and a 3D graphics accelerator that enhances the rendering of complex graphics. This makes the TMS320DM8148SCYE0 a versatile platform for developing visually rich user interfaces and engaging multimedia experiences.

Additionally, the TMS320DM8148SCYE0 includes a range of connectivity options such as dual Gigabit Ethernet MACs, PCI Express, and SATA 2.0, providing the bandwidth necessary for data-intensive applications. Its comprehensive set of features is complemented by a power-efficient design, ensuring that the device can deliver high performance while maintaining low power consumption.

Developers can take advantage of the extensive software support provided by TI, which includes the Linux and Android operating systems, as well as TI's own DSP/BIOS. This support, along with the robust ecosystem of development tools and resources, simplifies the design process and accelerates time-to-market for products built around the TMS320DM8148SCYE0.

In summary, the TMS320DM8148SCYE0 from Texas Instruments stands out as a sophisticated, multi-faceted digital media processor that offers a blend of performance, integration, and efficiency, making it an excellent choice for next-generation multimedia applications.

You May Also Be Interested in

Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess