EN
  • EN
  • DE

HMC511LP5ETR

Part No HMC511LP5ETR
Manufacturer Analog Devices Inc.
Catalog VCOs (Voltage Controlled Oscillators)
Description VCO 4.8GHZ/9.6GHZ 2-13V 5X5MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Analog Devices Inc.
Packaging Reel
Frequency Range 4.525 ~ 5.075GHz, 9.05 ~ 10.15GHz
Frequency - Center 4.8GHz, 9.6GHz
Supply Voltage (V) 5V
Tuning Voltage (VDC) 2V ~ 13V
2nd Harmonic, Typ (dBc) 15
Icc Max 300mA
Pushing (MHz/V) 15
Power (dBm) 8±3, 12.5±3.5
Phase Noise Typ (dBc/Hz) -115
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-VFQFN Exposed Pad, CSP
Parts Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height 0.039" (1.00mm)
Family Part Number HMC511
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 714386-HMC511LP5ETR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC511LP5ETR CAD Model

Description

The HMC511LP5ETR is a high-performance, easy-to-use Voltage-Controlled Oscillator (VCO) designed by Analog Devices Inc., a leader in the semiconductor industry. This VCO is part of the Hittite Microwave product line that Analog Devices acquired, known for precision and quality in RF and microwave circuits.

Key Features

  • Frequency Range: The HMC511LP5ETR operates over a broad frequency range, making it versatile for various applications.
  • Output Power: It delivers consistent and stable output power, ensuring reliable performance in critical systems.
  • Phase Noise Performance: With excellent phase noise characteristics, this VCO provides a clean signal for high-performance systems.
  • Supply Voltage: The device operates at a single supply voltage, simplifying the power supply design.
  • Package: Housed in a compact LP5 package, the HMC511LP5ETR is suitable for space-constrained applications.
  • RoHS Compliant: It is compliant with RoHS standards, ensuring environmental safety and global acceptance.

Applications

The HMC511LP5ETR is ideal for a wide range of applications, including:

  • Test and measurement equipment
  • Point-to-point and point-to-multipoint radios
  • Fiber optic and broadband telecom
  • Military radar and ECM systems
  • Satellite communication systems

Technical Specifications

Engineered for high performance, the HMC511LP5ETR has several technical specifications that make it stand out:

  • Supply Voltage: 5V
  • Frequency Range: Specified in the datasheet
  • Output Power: Specified in the datasheet
  • Phase Noise: Detailed phase noise specifications are provided for different offset frequencies.

The HMC511LP5ETR from Analog Devices Inc. is a testament to the company's commitment to providing innovative, high-quality components for the RF and microwave industry. Its robust design and superior performance make it an excellent choice for designers looking to incorporate a reliable VCO into their systems.

You May Also Be Interested in

Crystek Corporation
VCO 2400MHZ 0.3-4.7V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 464.5MHZ 0.3-4.7V 12.7X12.7
Need more? Email Us
Crystek Corporation
VCO 833.5MHZ 0.2-4.7V 12.7X12.7
Need more? Email Us
Crystek Corporation
VCO 1399.5MHZ 0.3-4.7V 12.7X12.7
Need more? Email Us
Crystek Corporation
VCO 1581MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 2665MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 130MHZ 0-5V 7.62MM X 7.62MM
Need more? Email Us
Crystek Corporation
VCO 915MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 1800MHZ 0.3-4.7V 12.7X12.7MM
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.1315 $98.2630
3+ $40.3131 $120.9393
4+ $39.0533 $156.2132
6+ $37.7935 $226.7610
7+ $36.5337 $255.7359
10+ $32.7544 $327.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 658 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess