EN
  • EN
  • DE

SN65LVEL11DGK

Part No SN65LVEL11DGK
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:2 2.9GHZ 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input ECL, PECL
Output ECL, PECL
Maximum Input Frequency 2.9GHz
Supply Voltage - Operating 3 V to 3.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 142929-SN65LVEL11DGK
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVEL11DGK CAD Model

Description

The SN65LVEL11DGK from Texas Instruments is a high-performance differential receiver that is designed to provide superior functionality and performance in a variety of applications.

  • Description: Differential line receiver.
  • Power Supply: Operates from a single 3.3V power supply.
  • Differential Input: Designed to be compatible with LVPECL (Low Voltage Positive Emitter Coupled Logic) levels.
  • Fail-safe Feature: Designed with a fail-safe feature that ensures the output is high when the inputs are left open.
  • Power-Down Mode: Features a power-down mode.
  • Package: Housed in a compact 8-pin VSSOP (Very Small Shrink Small Outline Package).
  • Propagation Delay: Typical propagation delay time of just 1.7 ns.
  • Data Rate: Maximum data rate of 3 Gbps.
  • Operating Temperature: Designed to operate over a wide temperature range, from -40°C to 85°C.

You May Also Be Interested in

NXP / Nexperia
Clock Multiplexer 20-OUT 2-IN 1:20 52-Pin TQFP EP Tray / IC CLK BUFFER 2:20 2GHZ 52LQFP
Lowest to $6.3444
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304
Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer 4-OUT 1-IN 1:4 8-Pin SOIC N Tube
Need more? Email Us
Microchip Technology
IC CLK BUFFER 1:4 250MHZ 16VQFN
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:10 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196
Diodes Incorporated
IC CLK BUFFER 1:10 140MHZ 28SSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 28-Pin SSOP Tube
Lowest to $6.9947

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess