EN
  • EN
  • DE

PS21963-4C

Part No PS21963-4C
Manufacturer Mitsubishi
Catalog Power Drivers - Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Power Drivers - Modules
Manufacturer Mitsubishi
Win Source Part Number 351952-PS21963-4C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS21963-4C CAD Model

Description

The Mitsubishi PS21963-4C is an Intelligent Power Module (IPM) designed to efficiently control AC motors in a variety of applications. This IPM integrates power semiconductor devices, gate drive circuitry, and protection functions into a single, compact package, simplifying system design and enhancing overall performance. It is engineered for reliable and precise motor control.

Applications

  • Air Conditioners: Used in the inverter section of air conditioning units to control the compressor motor, improving energy efficiency and cooling precision.
  • Refrigerators: Employed in variable-speed refrigerator compressors to optimize cooling performance and reduce power consumption, leading to energy savings.
  • Washing Machines: Implemented in inverter-controlled washing machines to provide precise motor speed and torque control for various washing cycles.
  • Industrial Inverters: Used in general-purpose inverters for controlling a wide variety of industrial motors, such as those used in pumps, fans, and conveyors.
  • Fan Motors: Suitable for high-efficiency fan motor control in both residential and commercial HVAC systems.

Features

  • Integrated Gate Drivers: Includes built-in gate drivers for the insulated-gate bipolar transistors (IGBTs), simplifying the control circuit design and reducing external component count.
  • Short-Circuit Protection: Provides robust protection against short-circuit events, enhancing the reliability of the system and preventing damage to the module and the motor.
  • Over-Temperature Protection: Incorporates over-temperature protection to prevent thermal damage and extend the operational lifespan of the module.
  • Under-Voltage Lockout (UVLO): Features UVLO functionality to ensure reliable switching of the IGBTs under varying voltage conditions, preventing erratic operation.
  • Compact Package: Designed with a compact package for easy integration and space-saving installation in various applications.
  • Low Power Loss: Optimized for low power dissipation, contributing to improved energy efficiency and reduced operating costs over the lifetime of the equipment.

Benefits

  • Simplified System Design: Integration of gate drivers and protection features simplifies the design process and reduces the complexity of the overall system.
  • Increased Reliability: Built-in protection mechanisms enhance the robustness and reliability of the motor drive system, minimizing downtime and maintenance costs.
  • Improved Energy Efficiency: Low power loss design results in lower energy consumption and reduced operating costs, aligning with energy-saving initiatives.
  • Reduced PCB Area: Compact package minimizes the required printed circuit board (PCB) area, enabling smaller and more compact product designs.
  • Faster Development Time: Integrated functionality facilitates faster prototyping and development cycles, reducing time-to-market for new products.

Additional Details

The PS21963-4C typically contains six IGBTs arranged in a three-phase bridge configuration, along with freewheeling diodes to support inductive loads. The module's voltage and current ratings must be carefully considered during application design. Proper thermal management, including the use of an appropriately sized heatsink and adequate airflow, is crucial to maintain the module's operating temperature within specified limits. Always consult the manufacturer's datasheet for comprehensive electrical specifications, thermal characteristics, and detailed application guidelines.

You May Also Be Interested in

Fairchild/ON Semiconductor
Smart Power Module
Need more? Email Us
Fuji Electric
41W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $9.6045
Fuji Electric
63.1W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $14.5523
Infineon Technologies
DIP-24 Power Driver Modules RoHS
Lowest to $43.6568
Infineon Technologies
Integrated Power Hybrid IC for Appliance Motor Drive Applications. | IC PWR HYBRID 600V 16A SIP2
Need more? Email Us
Fairchild/ON Semiconductor
Smart Power Module (SPM®)
Need more? Email Us
Fairchild/ON Semiconductor
SPMTM (Smart Power Module)
Lowest to $150.6524
ON Semiconductor
Smart Power Module | MODULE SPM 600V 5A 3PH SPM27-JA
Lowest to $15.1270
ON Semiconductor
Smart Power Module | SMART POWER MODULE 15A SPM27-BA
Lowest to $14.4788

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,187 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess