EN
  • EN
  • DE

TMS320DM8127BCYE2

Part No TMS320DM8127BCYE2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DaVinci Video Processors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series DM81x Video SOC, DaVinci
Packaging Tray
Part Status Obsolete(EOL)
Type Digital Media System-on-Chip (DMSoC)
Interface CAN, Ethernet, I2C, McASP, McBSP, MMC/SD, SPI, UART, USB
Clock Rate 600MHz DSP, 1GHz ARM
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 832kB
Voltage - I/O 1.5V, 1.8V, 3.3V
Voltage - Core 1.15V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 684-BFBGA, FCBGA
Manufacturer Package 684-FCBGA (23x23)
Win Source Part Number 1271216-TMS320DM8127BCYE2
Manufacturer Homepage www.ti.com
Family Name DM8127
Introduction Date January 01, 2000
ECCN 5A002.a.1.a
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320DM8127BCYE2 CAD Model

Description

The TMS320DM8127BCYE2 is a highly integrated, high-performance digital media processor from Texas Instruments (TI), designed to meet the intense processing needs of modern multimedia and industrial applications. This processor is part of the TI's DaVinci series, which is renowned for its robust multimedia processing capabilities and flexible interface options.

Key Features

  • Advanced Processing Core: At the heart of the TMS320DM8127BCYE2 is a powerful ARM Cortex-A8 core running at up to 1 GHz, accompanied by a TI C674x DSP core. This combination delivers exceptional performance for both control and signal processing tasks, making it ideal for applications requiring intensive computation.
  • Enhanced Multimedia Support: The processor features a HDVICP v2 video accelerator that supports a wide range of codecs, enabling high-definition video encoding and decoding. Additionally, it comes with a 3D graphics accelerator, which is perfect for creating immersive graphics and user interfaces.
  • Rich Peripherals Integration: With a plethora of on-chip peripherals, including multiple video input and output ports, PCIe, Gigabit Ethernet MAC, SATA 2.0, and more, the TMS320DM8127BCYE2 provides extensive connectivity options for various applications.
  • Dual DDR3 Memory Interface: The device supports dual-channel DDR3 memory, which significantly enhances data throughput and overall system performance.
  • Flexible Operating Systems Support: The processor is compatible with a range of operating systems, such as Linux and Android, offering developers the flexibility to choose the best platform for their application.

Applications

The TMS320DM8127BCYE2 is ideal for a variety of applications, including:

  • Surveillance and Security Systems
  • Digital Signage
  • Video Conferencing
  • Media Gateways
  • Industrial Automation

Quality and Reliability

As with all Texas Instruments products, the TMS320DM8127BCYE2 is built to the highest quality standards, ensuring reliable operation in even the most demanding environments. TI's commitment to quality makes this processor a trusted choice for engineers and product designers around the globe.

You May Also Be Interested in

Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $123.1344 $123.1344
2+ $119.0299 $238.0598
3+ $106.7165 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess