EN
  • EN
  • DE

SN74LVC1G79DRLR

Part No SN74LVC1G79DRLR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 5SOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Flip Flop Element D-Type Bit Positive Edge SOT-553
Manufacturer Texas Instruments
Series 74LVC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-553
Case / Package SOT-5
Family Name 74LVC1G79
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-18019-1, 296-18019-1-NDR, -SN74LVC1G79DRLR-NDR, 296-18019-2-NDR, -296-18019-1, -296-18019-1-ND, 296-18019-6, SN74LVC1G79DRLRG4, -SN74LVC1G79DRLRG4, SN74LVC1G79DRLRG4-ND, 296-18019-2, -SN74LVC1G79DRLRG4-NDR
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896753-SN74LVC1G79DRLR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G79DRLR CAD Model

Description

The SN74LVC1G79DRLR is a high-performance, single positive-edge-triggered D-type flip-flop with clear functionality, brought to you by Texas Instruments. This compact and efficient device is designed to operate from a supply voltage ranging from 1.65 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V systems. It's an ideal choice for a wide array of applications, including consumer electronics, computing, networking, and telecommunications.

With its small 3.00 mm x 1.60 mm SOT (small-outline transistor) package, the SN74LVC1G79DRLR is optimized for space-constrained applications. The device features a maximum clock frequency of 360 MHz at 3.3 V, providing high-speed operation that is essential for modern digital systems. Its low power consumption and broad compatibility with other logic families make it an excellent choice for power-sensitive and mixed-voltage environments.

The SN74LVC1G79DRLR offers a variety of features that ensure reliable performance, such as:

  • Edge-Triggered Operation: Captures the data presented on the 'D' input only at the rising edge of the clock signal, allowing for precise timing control in digital circuits.
  • Clear Input: Provides the ability to reset the flip-flop, setting the 'Q' output low regardless of other inputs, which is critical for initializing state machines and registers.
  • Low Power Consumption: Designed for efficient operation, minimizing power usage in battery-powered and energy-conscious applications.
  • High Drive Capability: Capable of driving up to 24 mA at the output, allowing direct driving of LEDs or other loads within the device's power specifications.
  • ESD Protection: Includes on-chip electrostatic discharge (ESD) protection circuitry, safeguarding the device from static damage during handling and operation.

Whether you're designing a microcontroller interface, a timing circuit, or need a reliable flip-flop for your digital logic operations, the SN74LVC1G79DRLR from Texas Instruments is a solid choice that combines performance, versatility, and reliability in a single package.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,655+ $0.0303 $50.1465
4,020+ $0.0249 $100.0980
6,225+ $0.0241 $150.0225
8,550+ $0.0234 $200.0700
11,065+ $0.0226 $250.0690
14,855+ $0.0202 $300.0710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,685 pieces
MOQ: 1655 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess