EN
  • EN
  • DE

MAX16801BEUA+T

Part No MAX16801BEUA+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFLINE DIM 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type AC DC Offline Switcher
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs 1
Operating Input Voltage(Min) 85V
Maximum Supply Voltage 265V
Frequency 262kHz
Dimming Analog, PWM
Applications Backlight, Lighting
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 099136-MAX16801BEUA+T
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX16801BEUA+T CAD Model

Description

Maxim Integrated's MAX16801BEUA+T: High-Efficiency, High-Brightness LED Driver

The MAX16801BEUA+T from Maxim Integrated is a versatile and efficient driver IC specifically designed for powering high-brightness LEDs. It is a part of Maxim Integrated's extensive portfolio of lighting solutions that cater to the growing demand for energy-efficient and compact LED lighting systems. This driver IC is particularly suitable for applications such as automotive lighting, LCD backlighting, and general illumination.

The MAX16801BEUA+T operates from an input voltage range of 4.5V to 5.5V, making it ideal for use in systems powered by a single lithium-ion cell or a 5V rail. Its high-frequency operation up to 1MHz allows for the use of small external components, reducing the overall footprint and cost of the lighting solution. The device can be configured in a boost, buck-boost, or SEPIC topology, providing flexibility to designers to choose the most appropriate configuration for their application.

One of the key features of the MAX16801BEUA+T is its integrated high-side current-sense amplifier, which simplifies the design and enhances accuracy by eliminating the need for an external sense resistor. The driver IC also includes a dimming control input that supports both analog and pulse-width modulation (PWM) dimming, offering precise control over the LED brightness and enabling energy savings.

Thermal management is a critical aspect of LED driver design, and the MAX16801BEUA+T addresses this with thermal shutdown protection. This feature ensures that the device operates within safe temperature limits, thereby enhancing the longevity and reliability of the LED system. Additionally, the driver IC includes cycle-by-cycle current limiting and overvoltage protection, which safeguard the LEDs and the driver from electrical anomalies.

The MAX16801BEUA+T is available in a compact 8-pin μMAX package, which is ideal for space-constrained applications. The small package size, combined with high efficiency and the ability to drive multiple LEDs in series, makes this driver IC an excellent choice for designers looking to create compact, robust, and efficient LED lighting systems.

Overall, the MAX16801BEUA+T LED driver from Maxim Integrated is a high-performance solution that offers design flexibility, efficiency, and protection features to meet the demands of modern LED lighting applications.

You May Also Be Interested in

SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0487 $62.9220
135+ $0.8605 $116.1675
210+ $0.8339 $175.1190
290+ $0.8073 $234.1170
370+ $0.7808 $288.8960
500+ $0.6999 $349.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess