EN
  • EN
  • DE

TMS320C6748EZCE3

Part No TMS320C6748EZCE3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Fixed- and Floating-Point DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C674x
Packaging Tray
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB
Clock Rate 375MHz
Non-Volatile Memory External
On-Chip RAM 448kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 361-LFBGA
Manufacturer Package 361-NFBGA (13x13)
Win Source Part Number 1271166-TMS320C6748EZCE3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6748
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320C6748EZCE3 CAD Model

Description

The TMS320C6748EZCE3 is a high-performance, low-power digital signal processor (DSP) from Texas Instruments (TI), designed to meet the rigorous demands of modern embedded processing applications. This processor is part of the TMS320C674x DSP family and offers an optimal blend of the real-time signal processing capabilities of a DSP with the functionality of a general-purpose microcontroller (MCU).

Key Features

  • High-Performance Processing: Equipped with a 32-bit fixed/floating-point DSP core, the TMS320C6748EZCE3 operates at a frequency of up to 456 MHz, delivering up to 3656 MIPS (Million Instructions Per Second), which makes it suitable for multitasking environments and complex algorithms.
  • Integrated Memory: This DSP includes an on-chip memory hierarchy consisting of a 256KB L2 cache, which can be configured as SRAM for data storage, and a 32KB L1P program cache, alongside a 32KB L1D data cache to enhance system performance.
  • Rich Peripheral Set: The device comes with a comprehensive set of peripherals, including USB 2.0 with PHY, 10/100 Mbps Ethernet MAC (EMAC) with MDIO, high-speed MMC/SD card interface, UART, SPI, I2C, and more, allowing for easy integration into various systems.
  • Low-Power Operation: Designed for power-sensitive applications, the TMS320C6748EZCE3 features multiple power-saving modes, including idle and standby modes, which help to minimize power consumption during periods of reduced activity.
  • Advanced Development Support: TI provides an extensive suite of development tools for the TMS320C6748EZCE3, including TI's Code Composer Studio integrated development environment (IDE), software libraries, and reference designs to accelerate development cycles.

Applications

The versatility of the TMS320C6748EZCE3 DSP makes it an ideal choice for a wide range of applications, such as industrial control, medical instrumentation, audio and voice processing, home automation, and security systems. Its powerful processing capabilities and efficient operation ensure that systems can handle complex computations while maintaining low power consumption.

In conclusion, the Texas Instruments TMS320C6748EZCE3 DSP is a robust and versatile processor that provides a perfect solution for developers looking to balance high-performance processing with power efficiency in their embedded designs.

You May Also Be Interested in

Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.6323 $67.2646
4+ $27.5958 $110.3832
6+ $26.7334 $160.4004
8+ $25.8710 $206.9680
10+ $25.0087 $250.0870
14+ $22.4216 $313.9024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 840 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess