EN
  • EN
  • DE

ESD5B5.0ST1G

Part No ESD5B5.0ST1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 5.8V
Power Dissipation - Pd 50W
Applications Automotive
Capacitance @ Frequency 32pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-523
Win Source Part Number 015677-ESD5B5.0ST1G
Family Name ESD5B5.0S
Introduction Date November 08, 2006
ECCN EAR99
Country of Origin China, United States of America
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Portable Devices, Consumer Electronics, Audio
Ultra Librarian 3D Model Ultra Librarian ESD5B5.0ST1G CAD Model

Description

The ESD5B5.0ST1G is a state-of-the-art ESD protection device designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This compact and highly efficient component is engineered to safeguard sensitive electronic circuits from electrostatic discharge (ESD) events, which can cause irreparable damage to electronic devices.

Key Features

  • ESD Protection: The ESD5B5.0ST1G provides robust protection against ESD, ensuring that electronic devices remain safe from sudden electrical surges. It is capable of withstanding ESD events in accordance with the IEC 61000-4-2 standard.
  • Low Clamping Voltage: This device offers a low clamping voltage, which is crucial for the protection of sensitive circuitry. The low clamping voltage ensures that the energy from an ESD event is quickly and effectively dissipated, minimizing potential damage.
  • Fast Response Time: With its rapid response time to ESD strikes, the ESD5B5.0ST1G acts almost instantaneously, providing immediate protection when it's most needed.
  • Small Package Size: The component comes in a small SOD-523 package, which makes it ideal for space-constrained applications. Its compact size does not compromise its performance or reliability.
  • Low Leakage Current: The ESD5B5.0ST1G is designed to have a very low leakage current, ensuring minimal power loss and maintaining the efficiency of the overall system.

Applications

The ESD5B5.0ST1G is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Portable Electronics
  • Communication Systems
  • Computing Devices
  • Consumer Electronics
  • Industrial Controls

Technical Specifications

Some of the technical specifications of the ESD5B5.0ST1G include:

  • Package: SOD-523
  • Breakdown Voltage: 5.0 V
  • Peak Pulse Power: 200 Watts (8/20 μs waveform)
  • ESD Withstand Voltage: ±20 kV (air), ±15 kV (contact)
  • Operating Temperature Range: -55°C to +150°C

The ESD5B5.0ST1G from ON Semiconductor is a reliable and high-performance choice for designers and engineers looking to enhance the ESD protection in their electronic products. With its robust features and compact design, it stands as an essential component in safeguarding the longevity and reliability of modern electronic systems.

You May Also Be Interested in

Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
5,380+ $0.0093 $50.0340
11,495+ $0.0087 $100.0065
17,860+ $0.0084 $150.0240
25,320+ $0.0079 $200.0280
32,895+ $0.0076 $250.0020
41,100+ $0.0073 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990,000 pieces
MOQ: 5380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess