EN
  • EN
  • DE

MAX19997AETX+T

Part No MAX19997AETX+T
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MIXER 1.8-2.9GHZ DWN 36TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
RF Type CDMA, EDGE, MMDS, UMTS, WCDMA
Frequency 1.8GHz to 2.9GHz
Number of Mixers 1
Gain 8.7dB
Noise Figure 10.4dB
Secondary Attributes Down Converter
Operating Supply Current 310mA, 420mA
Supply Voltage - Operating 3 V to 3.6 V, 4.75 V to 5.25 V
Case / Package 36-TQFN (6x6)
Win Source Part Number 1066829-MAX19997AETX+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX19997AETX+T CAD Model

Description

The MAX19997AETX+T from Maxim Integrated is a state-of-the-art RF mixer designed to provide exceptional performance in a wide range of high-frequency applications. This advanced component is engineered to deliver superior linearity, noise performance, and component integration, making it an ideal choice for demanding wireless infrastructure, satellite communications, and broadband applications.

Key Features

  • High Linearity: With an input IP3 of 24.5dBm at 1900MHz, the MAX19997AETX+T ensures high linearity, which is crucial for maintaining signal integrity in complex RF systems.
  • Wide Frequency Range: The device operates over a broad frequency range from 1700MHz to 2200MHz, accommodating a variety of RF bands and making it highly versatile for multiple applications.
  • Low Noise Figure: The mixer boasts a low noise figure of 9.8dB at 1900MHz, contributing to a cleaner signal and improved overall system sensitivity.
  • Integrated LO Switch: An integrated local oscillator (LO) switch simplifies design and reduces the need for external components, saving space and cost.
  • Compact Package: Housed in a compact, 36-pin thin QFN-EP (6mm x 6mm) package, the MAX19997AETX+T is designed to fit in space-constrained applications without compromising performance.

Applications

  • Wireless Infrastructure
  • Satellite Communications
  • Microwave Links
  • Broadband Wireless Access
  • Test and Measurement Equipment

The MAX19997AETX+T is part of Maxim Integrated's comprehensive portfolio of RF solutions that are tailored to meet the rigorous demands of modern wireless systems. With its robust design and high level of integration, this RF mixer is set to enhance the performance and efficiency of your next high-frequency project.

Whether you're designing for commercial or industrial applications, the MAX19997AETX+T provides the reliability and performance expected from a leader in analog and mixed-signal technology.

You May Also Be Interested in

Linear Technology
IC MIXER 400MHZ-2.7GHZ DWN 16QFN
Lowest to $24.0310
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $14.1663
Linear Technology
IC MIXER 1.5-3.8GHZ 24QFN
Lowest to $9.4133
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $32.0150
Linear Technology
IC MIXER 10MHZ-4GHZ UP/DWN 8DFN
Lowest to $6.7605
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Analog Devices Inc.
Up/Down Conv Mixer 12GHz Automotive 8-Pin MSOP T/R / IC MIXER 5-12GHZ DBL-BAL 8MSOP
Lowest to $84.2106
Analog Devices Inc.
IC FET MIXER 1.3-2.5GHZ 8-MSOP
Lowest to $8.1870

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2247 $61.1235
10+ $10.0306 $100.3060
16+ $9.7171 $155.4736
22+ $9.4037 $206.8814
28+ $9.0902 $254.5256
37+ $8.1498 $301.5426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess