EN
  • EN
  • DE

TNETV2666FIDZWT

Part No TNETV2666FIDZWT
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DAVINCI DIGITAL MEDIA SYSTEM-ON- / TMS320DM647/TMS320DM648 DIGITAL MEDIA PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C642x
Type Fixed Point
Interface EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate 400MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 240kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range 0°C ~ 90°C (TJ)
Win Source Part Number 797721-TNETV2666FIDZWT
Popularity Medium
Supply and Demand Status Limited
Family Name TNETV2666
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TNETV2666FIDZWT CAD Model

Description

The TNETV2666FIDZWT is a cutting-edge semiconductor product from Texas Instruments, a leader in the global electronics market renowned for its innovative integrated circuits and technology solutions. This particular device is designed to cater to the demanding needs of modern telecommunications infrastructure, providing a robust and efficient solution for network-related applications.

At the heart of the TNETV2666FIDZWT lies a powerful processing core optimized for handling complex algorithms and high-speed data operations. This makes it an ideal choice for applications that require reliable and fast data processing, such as broadband gateways, network switches, and routers. With its high-performance capabilities, this product ensures that networking equipment can handle increased traffic loads while maintaining optimal functionality.

One of the standout features of the TNETV2666FIDZWT is its integration capabilities. The device is equipped with a range of interfaces and supports various communication protocols, enabling seamless connectivity with other components within a system. This level of integration simplifies the design process for engineers and reduces the time-to-market for new products.

Texas Instruments has also placed a strong emphasis on power efficiency with the TNETV2666FIDZWT. The device is designed to operate with minimal power consumption, which not only helps reduce operational costs but also contributes to the development of greener technology solutions. This is particularly important in today's world, where energy efficiency and environmental consciousness are key considerations for both consumers and manufacturers.

Durability is another hallmark of the TNETV2666FIDZWT. Built to withstand the rigors of continuous operation in challenging environments, the device boasts a robust design that ensures long-term reliability. This resilience makes it a trusted component in mission-critical systems where downtime is not an option.

In conclusion, the TNETV2666FIDZWT from Texas Instruments represents a blend of performance, integration, efficiency, and durability. It is a testament to Texas Instruments' commitment to providing high-quality and innovative solutions that meet the evolving needs of the telecommunications industry.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess