EN
  • EN
  • DE

MSP430AFE223IPWR

Part No MSP430AFE223IPWR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 4KB FLASH 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F2xx
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 12MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, PWM, WDT
Number of I/O 11
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 3x24b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number MSP430AFE223
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644552-MSP430AFE223IPWR
Ultra Librarian 3D Model Ultra Librarian MSP430AFE223IPWR CAD Model

Description

The MSP430AFE223IPWR is a highly integrated, low-power microcontroller from Texas Instruments (TI), designed for precision sensing and measurement applications. It is part of TI's MSP430 microcontroller family, which is renowned for its exceptional power efficiency and versatile features tailored for a wide range of embedded systems.

Key Features

  • 16-Bit RISC Architecture: At the core of the MSP430AFE223IPWR is a 16-bit RISC CPU, which ensures efficient processing and fast execution of instructions, making it ideal for handling complex tasks within sensor-based systems.
  • Integrated Analog Front-End (AFE): This device boasts an integrated AFE with a multichannel analog-to-digital converter (ADC), which provides high-precision data conversion, critical for applications such as energy metering, monitoring systems, and smart sensing.
  • Low Power Consumption: Designed with TI's low-power expertise, this microcontroller features multiple power-saving modes, which allow the device to operate with minimal energy consumption, thereby extending the battery life of portable and remote applications.
  • Digital Communication Peripherals: The MSP430AFE223IPWR includes essential communication interfaces such as SPI and UART, enabling it to easily connect with other microcontrollers, sensors, and peripheral devices.
  • On-Chip Memory: It comes equipped with an ample amount of on-chip memory, including flash memory for program storage and RAM for data, which facilitates efficient and reliable operation without the need for external memory components.

Applications

The MSP430AFE223IPWR is suited for a diverse range of applications that require precise measurement and control, such as:

  • Smart meters and energy monitoring systems
  • Portable medical devices
  • Environmental monitoring equipment
  • Industrial sensors and control systems

Package and Quality

This microcontroller is available in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, offering a compact footprint for space-constrained applications. It is designed to meet the rigorous quality standards set by Texas Instruments, ensuring high reliability and performance in demanding environments.

Support and Resources

Developers can take advantage of a comprehensive suite of tools and resources provided by Texas Instruments, including development kits, software libraries, and technical documentation, to accelerate the design and deployment of applications using the MSP430AFE223IPWR.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0401 $52.5213
31+ $3.3150 $102.7650
47+ $3.2114 $150.9358
65+ $3.1078 $202.0070
84+ $3.0042 $252.3528
112+ $2.6934 $301.6608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess