EN
  • EN
  • DE

TMS320C6678CYPA

Part No TMS320C6678CYPA
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 841FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C66x
Package Tube
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting Surface Mount
Package 841-BFBGA, FCBGA
Case / Package 841-FCBGA (24x24)
Family Name TMS320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B7
HTSUS 8542.31.0001
Quantity per package 44
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937116-TMS320C6678CYPA
Ultra Librarian 3D Model Ultra Librarian TMS320C6678CYPA CAD Model

Description

The Texas Instruments TMS320C6678CYPA is a high-performance multicore digital signal processor (DSP) designed to cater to the demanding needs of high-end embedded processing applications. This DSP is part of the TMS320C66x family of devices, which are renowned for their fixed and floating-point capabilities, making them ideal for a wide range of applications including telecommunications, industrial, medical, and high-end imaging systems.

Key Features

  • Core: The TMS320C6678CYPA features eight C66x DSP cores, each running at 1.25 GHz, providing a combined performance of up to 160 GFLOPS (billion floating-point operations per second).
  • Memory: It includes on-chip L1 and L2 memory, with 512KB of dedicated RAM per core and a 4MB shared L2 cache, which helps in achieving high throughput and low-latency data processing.
  • Interfaces: The device offers a rich set of peripherals, including Gigabit Ethernet, PCIe, SRIO (Serial RapidIO), and DDR3 memory interfaces, allowing for versatile connectivity and high-speed data transfers.
  • Power Efficiency: Built with energy efficiency in mind, the TMS320C6678CYPA employs advanced power management techniques to minimize power consumption without sacrificing performance.
  • Software Support: The DSP is supported by a comprehensive software ecosystem, including TI's Code Composer Studio IDE, DSP/BIOS, optimized libraries, and development tools that facilitate rapid application development and debugging.

Applications

The TMS320C6678CYPA is designed to handle complex algorithms and intensive processing tasks, making it suitable for:

  • Mission-critical defense and aerospace systems
  • High-speed data acquisition and processing in test and measurement equipment
  • Medical imaging devices such as MRI and CT scanners
  • Wireless infrastructure, including baseband processing for 3G, 4G LTE, and 5G networks
  • Video surveillance and analytics
  • High-performance computing applications

Overall, the TMS320C6678CYPA by Texas Instruments stands as a testament to advanced DSP technology, offering a blend of performance, power efficiency, and versatile connectivity options for next-generation embedded processing solutions.

You May Also Be Interested in

Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess