EN
  • EN
  • DE

PAM8019KGR

Part No PAM8019KGR
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Description IC AMP D/AB STER 3W U-QFN4040-20 / Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D, Class AB U-QFN4040-20
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Type Class D, Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 3W x 2 @ 4Ohm
Voltage - Supply 2.8V ~ 5.5V
Features Mute, Short-Circuit and Thermal Protection
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package U-QFN4040-20
Package / Case 20-UFQFN Exposed Pad
Base Product Number PAM8019
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 849159-PAM8019KGR
Ultra Librarian 3D Model Ultra Librarian PAM8019KGR CAD Model

Description

Introducing the PAM8019KGR from Diodes Incorporated

The PAM8019KGR is a state-of-the-art audio amplifier designed by Diodes Incorporated, renowned for their innovative approach to semiconductor design. This product stands out in the market for its high efficiency and exceptional audio performance, making it an ideal choice for a wide range of applications.

Key Features

  • High-Efficiency Class-D Operation: The PAM8019KGR operates as a Class-D amplifier, which ensures that it provides a high power output with minimal power loss, making it an energy-efficient solution for modern audio applications.
  • Superior Audio Quality: With its advanced design, this amplifier is capable of delivering crystal-clear sound, ensuring that it meets the needs of even the most demanding audio enthusiasts.
  • Compact Footprint: The small package size of the PAM8019KGR makes it perfect for applications where space is at a premium, without compromising on power or quality.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device from damage due to overheating or excessive current, ensuring long-term reliability and performance.

Applications

The versatility of the PAM8019KGR allows it to be used in a variety of devices and systems. It is particularly suited for:

  • Portable and wireless speakers
  • Home theater systems
  • Active speaker systems
  • Television soundbars

Technical Specifications

The PAM8019KGR boasts impressive technical specifications that make it a top contender in the audio amplifier market:

  • Output Power: Capable of delivering up to 3W into a 4Ω load
  • Supply Voltage: Operates across a wide range of voltages, from 2.8V to 5.5V
  • Signal-to-Noise Ratio (SNR): Offers a high SNR, minimizing background noise and ensuring audio clarity
  • Pin Configuration: Comes in a convenient and easy-to-use package

Overall, the PAM8019KGR from Diodes Incorporated is a top-tier audio solution that combines efficiency, sound quality, and reliability. Whether for personal or professional use, this amplifier is engineered to deliver exceptional audio performance in a compact and user-friendly format.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2821 $57.8305
500+ $0.2315 $115.7500
775+ $0.2243 $173.8325
1,065+ $0.2171 $231.2115
1,380+ $0.2097 $289.3860
1,845+ $0.1880 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,820 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess