EN
  • EN
  • DE

TMS320C6204ZHKA200

Part No TMS320C6204ZHKA200
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C62x
Packaging Tray
Type Fixed Point
Interface McBSP
Clock Rate 200MHz
Non-Volatile Memory External
On-Chip RAM 128kB
Voltage - I/O 3.30V
Voltage - Core 1.50V
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting SMD
Package 288-LFBGA
Manufacturer Package 288-BGA Microstar (16x16)
Win Source Part Number 1271064-TMS320C6204ZHKA200
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6204
Introduction Date July 12, 2004
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320C6204ZHKA200 CAD Model

Description

The TMS320C6204ZHKA200 is a high-performance, fixed-point digital signal processor (DSP) from Texas Instruments' TMS320C6000 DSP platform. Renowned for its efficient processing capabilities, the TMS320C6204ZHKA200 is designed to handle complex algorithms and computations at high speeds, making it an ideal choice for a wide range of applications, including telecommunications, audio processing, industrial control systems, and more.

Key Features:

  • High-Speed Performance: With a clock speed of up to 200MHz, this DSP can execute up to 1600 million instructions per second (MIPS), ensuring swift data processing and real-time performance.
  • Large On-Chip Memory: It includes integrated memory blocks, comprising 16KB of L1 program cache, 16KB of L1 data cache, and 256KB of L2 unified mapped RAM/cache, allowing for efficient data storage and retrieval.
  • Advanced Bus Architecture: The TMS320C6204ZHKA200 features a two-level memory architecture for simultaneous and independent access paths, reducing data bottlenecks and improving system throughput.
  • Robust Peripheral Set: A variety of peripherals support enhanced functionality, including a multichannel buffered serial port, a host-port interface, and two 32-bit general-purpose timers.
  • Versatile I/O: The device provides flexible I/O options that support various interfacing requirements, which is crucial for embedded systems.

Applications:

The TMS320C6204ZHKA200 DSP is versatile and can be used in a variety of applications, including:

  • Wireless and wired communications infrastructure
  • Audio and speech processing
  • Medical imaging systems
  • Industrial control and automation
  • High-end consumer electronics

Reliability and Support:

As a product of Texas Instruments, the TMS320C6204ZHKA200 is backed by a commitment to quality and reliability. TI provides extensive technical support and documentation, ensuring that designers have access to the resources needed to integrate this DSP into their projects successfully.

For engineers and developers requiring a powerful DSP that offers high-speed performance, extensive memory capabilities, and a broad range of peripherals, the TMS320C6204ZHKA200 from Texas Instruments stands out as an excellent choice.

You May Also Be Interested in

Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess