EN
  • EN
  • DE

ADM202JRW

Part No ADM202JRW
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description High Speed, +5 V, 0.1 uF CMOS RS-232 Driver/Receivers | IC TX/RX RS-232 5V 15KV 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 400mV
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ADM202
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1140651-ADM202JRW
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM202JRW CAD Model

Description

The ADM202JRW from Analog Devices Inc. is a robust, high-speed, 2-channel RS-232/V.28 transceiver designed to operate from a single 5V power supply. Engineered for high-performance, this interface IC is perfect for applications that require reliable data transmission with ESD protection. This transceiver is suitable for a wide range of environments and is commonly used in industrial, telecommunications, and computing applications.

Key Features

  • High Data Rates: Capable of operating at data rates up to 200 kbps, the ADM202JRW is ideal for high-speed serial communication.
  • ESD Protection: It features a robust ESD protection up to ±15kV, ensuring the device's reliability and longevity in harsh electrical environments.
  • Low Power Shutdown: The inclusion of a low power shutdown mode significantly reduces power consumption when the device is not in active use, making it suitable for power-sensitive applications.
  • Dual Transceivers: With two drivers and two receivers, this component can handle full-duplex communication, allowing for simultaneous transmission and reception of data.
  • Wide Operating Temperature Range: The device is designed to operate over a temperature range of -40°C to +85°C, making it adaptable to extreme conditions.

Applications

The ADM202JRW transceiver is versatile and can be used in various applications, including:

  • Point of Sale (POS) terminals
  • Peripheral connecting (printers, modems)
  • Data communication in industrial environments
  • Networking equipment
  • Computer serial ports

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADM202JRW is no exception. Manufactured to the highest standards, this product ensures stable performance and is compliant with the stringent industrial specifications for serial communication devices.

With its combination of speed, robustness, and reliability, the ADM202JRW from Analog Devices Inc. stands out as an excellent choice for any application requiring a high-performance RS-232/V.28 interface.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5380 $50.7600
49+ $2.0824 $102.0376
75+ $2.0174 $151.3050
103+ $1.9523 $201.0869
133+ $1.8872 $250.9976
178+ $1.6920 $301.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 801 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess