EN
  • EN
  • DE

20-101-0675

Part No 20-101-0675
Manufacturer Digi International
Catalog Embedded - Microcontroller, Microprocessor, FPGA Modules
Description MODULE RABBITCORE RCM3710
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Digi International
Series RabbitCore
Part Status Obsolete(EOL)
Module/Board Type MPU Core
Core Processor Rabbit 3000
Speed 22.1MHz
Flash Size 256KB (Internal), 1MB (External)
RAM Size 128KB
Connector Type IDC Header 2x20
Dimension 1.2" x 2.95" (30mm x 75mm)
Operating Temperature Range 0°C ~ 70°C
Win Source Part Number 761680-20-101-0675
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 20-101-0675 CAD Model

Description

The RabbitCore MPU core module/board is a high-speed processor with a speed of 22.1MHz.

  • Core Processor: Rabbit 3000
  • RAM Size: 128KB
  • Flash Size (Internal): 256KB
  • Flash Size (External): 1MB
  • Applications: Integrated circuits (ICs)
  • Dimension: 1.2" x 2.95" (30mm x 75mm)
  • Operating Temperature Range: 0°C to 70°C
  • Connector Type: IDC header 2x20

You May Also Be Interested in

Digi International
MODULE RABBITCORE RCM3000
Need more? Email Us
Digi International
IC MOD ARM7TDMI 55MHZ 8MB 50PK / Digi Connect ME® Embedded Module ARM7TDMI, NS7520 55MHz 8MB 2MB
Need more? Email Us
Digi International
MODULE 9P 32MB SDRAM 32MB FLASH / - Embedded Module
Lowest to $1.1078
Microchip Technology
IC MOD CORTEX-A5 500MHZ 1GB 64MB
Lowest to $79.2225
Texas Instruments
TOKEN RING COMMPROCESSOR
Need more? Email Us
Digi International
IC CONNECT ME-S 4MB FLASH
Need more? Email Us
Trenz Electronic GmbH
IC MODULE ARTIX7
Need more? Email Us
Trenz Electronic GmbH
IC SOC MODULE XILINX ZYNQ / - Embedded Module ARM® Cortex®-A9 256MB 32MB
Need more? Email Us
Renesas Electronics America
8-bit Microcontrollers - MCU
Lowest to $7.8205

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess