EN
  • EN
  • DE

TMS320C25FNLR

Part No TMS320C25FNLR
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description SECOND-GENERATION DIGITAL SIGNAL PROCESSORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C2x
Packaging Reel - TR
Type Fixed Point
Interface Serial Port
Clock Rate 50MHz
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 1kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 68-LCC (J-Lead)
Manufacturer Package 68-PLCC (24.23x24.23)
Win Source Part Number 1271009-TMS320C25FNLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C25
Introduction Date September 13, 2006
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320C25FNLR CAD Model

Description

The TMS320C25FNLR is a high-performance Digital Signal Processor (DSP) from Texas Instruments, renowned for its efficient processing capabilities in digital signal applications. This processor is part of the TMS320 series, which is well-known for its robust architecture designed specifically for numeric computations and signal processing tasks.

Key Features

  • Architecture: The TMS320C25FNLR features a modified Harvard architecture that allows separate buses for data and instructions, facilitating simultaneous access and increasing overall system throughput.
  • Processing Speed: With a clock speed that enables fast processing, this DSP can handle complex algorithms and computations required in real-time signal processing applications.
  • On-chip Memory: It comes with integrated on-chip memory, reducing the need for external memory components and thus simplifying system design and improving performance.
  • Peripheral Integration: This DSP includes a range of integrated peripherals, such as serial ports and timers, which enhance its functionality and make it suitable for a variety of applications.
  • Power Efficiency: Designed with power efficiency in mind, the TMS320C25FNLR is ideal for applications where power consumption is a critical factor.

Applications

The TMS320C25FNLR DSP is versatile and can be used in various applications, including but not limited to:

  • Telecommunications
  • Audio processing
  • Industrial control systems
  • Medical imaging
  • Automotive systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The TMS320C25FNLR is built to meet the rigorous standards required by industrial and commercial markets, ensuring dependable performance in critical applications.

Support and Resources

Developers can access a wide range of resources provided by Texas Instruments, including detailed datasheets, technical documentation, and development tools. These resources are designed to accelerate the design process and help engineers leverage the full potential of the TMS320C25FNLR DSP.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess