EN
  • EN
  • DE

LT1167ACS8-1#PBF

Part No LT1167ACS8-1#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 1MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 1.2 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 50pA
Voltage - Input Offset 15μV
Operating Supply Current 900μA
Channel Output Current 27mA
Supply Voltage - Operating 4.6 V to 36 V, ±2.3 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 072220-LT1167ACS8-1#PBF
Ultra Librarian 3D Model Ultra Librarian LT1167ACS8-1#PBF CAD Model

Description

The LT1167ACS8-1#PBF is a single resistor gain programmable, precision instrumentation amplifier that offers a versatile and easy-to-use solution for a wide range of applications. Manufactured by Linear Technology, a leader in high-performance analog integrated circuits, this product is designed to provide a perfect blend of accuracy and simplicity in signal conditioning tasks.

Key Features

  • Easy Gain Configuration: The gain is easily set by a single external resistor, which provides excellent flexibility and accuracy in configuring the gain setting for specific requirements.
  • High Precision: With its low noise and offset drift, the LT1167 ensures high precision in measurement and signal processing tasks, making it ideal for critical applications.
  • Low Power Consumption: Designed to be energy-efficient, the LT1167 operates with a very low current draw, which is crucial for battery-powered and portable devices.
  • Wide Supply Range: The device can be powered by a wide range of supply voltages, accommodating various system designs and ensuring easy integration into existing circuits.
  • Single or Dual Supply Operation: It can operate from a single supply of 2.3V to 36V or a dual supply of ±1.15V to ±18V, providing design flexibility.

Applications

The LT1167ACS8-1#PBF is suitable for a variety of applications, including:

  • Medical instrumentation
  • Industrial process controls
  • Signal conditioning in data acquisition systems
  • Automotive testing and sensors
  • Transducer interfaces

Product Specifications

Parameter Value
Package 8-Lead Plastic SOIC
Temperature Range -40°C to 85°C
Part Number LT1167ACS8-1#PBF

The LT1167ACS8-1#PBF is a testament to Linear Technology's commitment to providing innovative, high-quality products that enhance the performance and reliability of electronic systems worldwide.

You May Also Be Interested in

Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
OPA892DR
Lowest to $7.8583

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.4320 $58.8640
5+ $24.1494 $120.7470
7+ $23.3947 $163.7629
9+ $22.6400 $203.7600
12+ $21.8854 $262.6248
16+ $19.6214 $313.9424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess