EN
  • EN
  • DE

MCP6N11-002E/SN

Part No MCP6N11-002E/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Instrumentation Amplifier Circuit Rail-to-Rail 8-SOIC
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MCP6N11
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926724-MCP6N11-002E/SN
Ultra Librarian 3D Model Ultra Librarian MCP6N11-002E/SN CAD Model

Description

Microchip Technology's MCP6N11-002E/SN Instrumentation Amplifier

The MCP6N11-002E/SN is a high-precision instrumentation amplifier from Microchip Technology, designed to offer a perfect balance between performance and flexibility for a wide range of applications. This device is tailored to amplify low-level signals in noisy environments, making it an ideal choice for medical, industrial, and consumer applications where accurate signal processing is critical.

Featuring Microchip's mCal technology, the MCP6N11-002E/SN provides self-calibration during operation, which not only enhances accuracy but also minimizes the effects of temperature drift and component variations. This self-calibration feature ensures reliable performance over the entire operating temperature range, making it a robust solution for challenging environments.

The MCP6N11-002E/SN operates with a single supply voltage ranging from 1.8V to 5.5V, which allows it to be used in low-power and battery-operated devices without compromising its functionality. Its rail-to-rail output swing ensures maximum dynamic range, which is especially beneficial in applications with limited supply voltages.

This instrumentation amplifier boasts a gain bandwidth product of 500 kHz and is available with a fixed gain of 100 V/V, which simplifies the design process by eliminating the need for external gain-setting resistors. The device comes in a compact 8-pin MSOP package, making it suitable for space-constrained applications without sacrificing performance.

The MCP6N11-002E/SN also features a low input offset voltage and low noise, which are critical for high-resolution signal acquisition. Its high common-mode rejection ratio (CMRR) ensures that common-mode noise is effectively filtered out, providing a clean and accurate representation of the intended signal.

In summary, the MCP6N11-002E/SN from Microchip Technology is a versatile and reliable instrumentation amplifier that offers precision, low power consumption, and ease of use. Whether it's for sensor interfacing, medical instrumentation, or industrial process controls, this amplifier is engineered to deliver consistent and high-quality performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
OPA892DR
Lowest to $7.8583
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess