EN
  • EN
  • DE

ADS58J63IRMPT

Part No ADS58J63IRMPT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Quad-Channel, 14-Bit, 500-MSPS Telecom Receiver Device
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Receiver
Resolution (Bits) 14 b
Sampling Rate 500M
Data Interface JESD204B
Voltage Supply Source Analog and Digital
Operating Supply Voltage 1.8 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 72-VFQFN Exposed Pad
Manufacturer Package 72-VQFN (10x10)
Win Source Part Number 1141779-ADS58J63IRMPT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS58J63
Introduction Date June 29, 2015
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS58J63IRMPT CAD Model

Description

The Texas Instruments ADS58J63IRMPT is a state-of-the-art, high-performance, dual-channel analog-to-digital converter (ADC) that is designed to meet the rigorous demands of advanced digital data acquisition systems. This ADC is part of the ADS58J63 family and is well-suited for applications that require high-speed signal processing, such as wireless communications, test and measurement equipment, and radar systems.

Key Features

  • High-Speed Performance: The ADS58J63IRMPT offers a sampling rate of up to 500 MSPS (Mega Samples Per Second), enabling it to capture high-frequency signals with precision.
  • Dual-Channel Operation: With two ADCs integrated into a single package, this device supports simultaneous sampling of two analog inputs, making it ideal for I/Q demodulation and other complex signal processing tasks.
  • Resolution: It boasts a 16-bit resolution, ensuring fine quantization levels and high dynamic range for the signals being converted.
  • JESD204B Interface: The inclusion of the JESD204B high-speed serial interface facilitates simplified PCB design and faster data transfer rates, which is critical for high-speed data acquisition systems.
  • Programmable Gain: The device features a programmable gain amplifier, allowing users to optimize the input signal's amplitude to match the ADC's input range.

Advanced Functionalities

The ADS58J63IRMPT incorporates several advanced functionalities that enhance its performance and flexibility:

  • Digital Down-Converter: It includes a digital down-converter (DDC) with programmable decimation and NCO for frequency translation, which is essential for digital radio applications.
  • Low Power Consumption: Despite its high-speed capabilities, the ADC is designed for low power consumption, making it suitable for power-sensitive applications.
  • Built-In Buffers: Input buffers are integrated into the device, reducing the need for external components and simplifying the design process.

Robust Design

The ADS58J63IRMPT is housed in a compact QFN (Quad Flat No-leads) package, which ensures a small footprint and excellent thermal performance. It is designed to operate over the industrial temperature range, making it reliable in a variety of challenging environments.

Applications

With its robust feature set, the ADS58J63IRMPT is an excellent choice for a wide range of applications, including:

  • Wireless Infrastructure (e.g., base stations for 3G, 4G, and 5G)
  • Microwave Backhaul
  • Test and Measurement Equipment
  • Radar and Satellite Communications
  • High-Speed Data Acquisition Systems

In summary, the Texas Instruments ADS58J63IRMPT is a versatile and powerful ADC solution that offers exceptional performance for complex signal processing tasks in various high-speed data acquisition applications.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,002.6444 $1,002.6444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess