EN
  • EN
  • DE

5962-8687101CA

Part No 5962-8687101CA
Manufacturer Texas Instruments
Catalog Hard To Find
Description QUADRUPLE 2-INPUT POSITIVE-NAND BUFFERS WITH OPEN-COLLECTOR OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1129369-5962-8687101CA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5962-8687101CA CAD Model

Description

The 5962-8687101CA, from Texas Instruments, is a high-performance, precision operational amplifier (op-amp) designed for a wide range of applications. This particular model is part of TI’s range of space-grade products, which are specifically engineered to meet the stringent requirements of space missions and satellite systems.

Key Features:

  • High Reliability: The 5962-8687101CA is characterized for operation from -55°C to 125°C and is designed to meet the reliability standards required for space-level electronic components.
  • Radiation Hardened: This op-amp is radiation-hardened, making it suitable for space applications where exposure to radiation is a significant concern.
  • Low Offset Voltage: It features a low input offset voltage, which is critical for precision measurement and control systems.
  • Low Noise: The device offers low noise performance, which is essential for high-fidelity and sensitive applications.
  • High Input Impedance: With a high input impedance, this op-amp minimizes loading on the input signal source, preserving signal integrity.

Applications:

The robust nature of the 5962-8687101CA makes it ideal for use in a variety of demanding applications, including:

  • Space systems and satellite communication
  • Precision instrumentation
  • Navigation and control systems
  • High-reliability industrial applications
  • Analog signal processing

Product Specifications:

Parameter Value
Supply Voltage (Vcc) ±4.5V to ±15.5V
Input Offset Voltage Typically 0.5 mV
Input Bias Current Typically 50 nA
Operating Temperature Range -55°C to 125°C

For engineers and designers looking for a reliable and precise operational amplifier for space or other high-reliability applications, the 5962-8687101CA from Texas Instruments represents an excellent choice, offering both performance and durability under extreme conditions.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
STMicroelectronics
Lowest to $1.4553
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Vishay
Need more? Email Us
Panasonic
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Lattice Semiconductor Corporation
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess