EN
  • EN
  • DE

TL16C5541FN

Part No TL16C5541FN
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case PLCC68
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 716674-TL16C5541FN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C5541FN CAD Model

Description

The TL16C5541FN is a versatile integrated circuit from Texas Instruments, designed to enhance serial communication in a variety of applications. This highly integrated component is a quad UART (Universal Asynchronous Receiver/Transmitter), which means it contains four independent UART channels in a single package. The device is well-suited for applications that require high-speed serial data transfer and efficient use of PCB space.

Key Features

  • Multiple Channels: With four UARTs, it allows for simultaneous serial communications on multiple channels, which is particularly useful in complex systems.
  • Flexible Baud Rates: The TL16C5541FN supports a wide range of baud rates, ensuring compatibility with various communication standards and enabling high-speed data transfer.
  • FIFO Buffers: Each UART channel is equipped with 16-byte FIFO buffers to enhance data throughput and reduce CPU overhead.
  • Programmable: The device offers programmable character lengths, stop bits, and parity, allowing for customization to meet specific communication protocols.
  • Modem Control: It provides modem control capability, making it ideal for applications that require remote communication.
  • Low Power Consumption: Designed with power efficiency in mind, the TL16C5541FN operates with low power consumption, which is critical for battery-powered or energy-sensitive devices.

Applications

The TL16C5541FN can be used in a broad range of applications, including but not limited to:

  • Industrial control systems
  • Networking equipment
  • Point-of-sale terminals
  • Data acquisition systems
  • Telecommunications

Package and Quality

This device comes in a robust PLCC (Plastic Leaded Chip Carrier) package, ensuring durability and ease of mounting on printed circuit boards. Texas Instruments is known for its commitment to quality, and the TL16C5541FN is no exception, meeting high standards of reliability and performance.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess