EN
  • EN
  • DE

TMS320BC52PZ80

Part No TMS320BC52PZ80
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Fixed Point
Clock Rate 80MHz
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 2kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 100-LQFP (14x14)
Win Source Part Number 043209-TMS320BC52PZ80
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320BC52PZ80 CAD Model

Description

The TMS320BC52PZ80 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its efficient processing capabilities and versatility in handling complex digital signal processing tasks. This advanced DSP is part of the TMS320 family, which is widely recognized for its robust architecture and is commonly used in applications requiring intensive numerical computations.

Key Features

  • High-Speed Processing: With a clock speed that ensures rapid execution of operations, the TMS320BC52PZ80 is ideal for real-time applications.
  • Advanced Architecture: The DSP features a modified Harvard architecture that separates program and data spaces, allowing simultaneous access to both memory types for increased processing efficiency.
  • On-Chip Memory: Equipped with integrated memory, this DSP minimizes the need for external memory components, thus reducing system complexity and cost.
  • Peripheral Integration: It includes a variety of integrated peripherals, such as serial ports and timers, which facilitate the design of complex systems without the need for additional components.
  • Power Efficiency: The TMS320BC52PZ80 is designed to deliver optimal performance while maintaining low power consumption, making it suitable for portable and power-sensitive applications.
  • Wide Range of Applications: This DSP is highly adaptable and can be used in a multitude of applications, including audio processing, telecommunications, industrial control, and medical instrumentation.

Technical Specifications

Parameter Value
Clock Speed 80 MHz
Data Bus Width 16-Bit
On-Chip Memory Yes
Operating Temperature -40°C to +85°C
Package / Case PZ (100-Lead Plastic LQFP)

Overall, the Texas Instruments TMS320BC52PZ80 DSP is a powerful and reliable component for developers and engineers looking to implement high-speed signal processing in their designs. Its rich set of features and capabilities make it an excellent choice for a wide range of demanding applications.

You May Also Be Interested in

Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess