The MBRD5U100D-RTF/H is a Schottky Barrier Rectifier manufactured by KEC. This diode is designed for high-frequency rectification and freewheeling applications. It features a low forward voltage drop and fast switching speed, making it suitable for efficient power conversion.
Applications
- Switching Mode Power Supplies (SMPS)
- DC-DC Converters
- Freewheeling Diode in Motor Control
- Reverse Polarity Protection
- High-Frequency Rectification
Features
- Low Forward Voltage Drop: Reduces power loss and improves efficiency.
- Fast Switching Speed: Minimizes switching losses in high-frequency applications.
- High Surge Current Capability: Provides robustness against transient current surges.
- High Junction Temperature: Allows operation in high-temperature environments.
- RoHS Compliant: Environmentally friendly.
Benefits
- Improved Efficiency: Low forward voltage drop leads to reduced power dissipation and higher efficiency.
- Reduced Heat Dissipation: Lower power losses result in less heat generation, simplifying thermal management.
- Enhanced Reliability: High surge current capability provides protection against current spikes, improving reliability.
- High-Temperature Operation: Suitable for use in demanding thermal environments.
- Environmentally Compliant: RoHS compliance ensures adherence to environmental regulations.
Additional Details
The MBRD5U100D-RTF/H typically comes in a surface-mount package for automated assembly. The specific voltage and current ratings, as well as the forward voltage drop characteristics, are critical parameters to consider during circuit design. This diode is commonly used in applications where efficiency and fast switching are paramount. The package type and dimensions should be verified from the datasheet to ensure compatibility with the target application's footprint.