EN
  • EN
  • DE
  • IT

SI4565DY-T1-E3

Part No SI4565DY-T1-E3
Manufacturer Vishay
Catalog FETs - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Arrays
Win Source Part Number 189928-SI4565DY-T1-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI4565DY-T1-E3 CAD Model

Description

The SI4565DY-T1-E3 is a P-Channel MOSFET manufactured by Vishay. It is designed for power management applications requiring efficient switching and low power loss. It belongs to Vishay's broad portfolio of power MOSFETs known for their reliability and performance.

Applications:

  • Load Switching: Efficient control of power to various loads in electronic systems.
  • Power Management: Used in battery management systems (BMS) for optimized power distribution.
  • DC-DC Conversion: Suitable for synchronous rectification in DC-DC converters.
  • Portable Devices: Commonly found in smartphones, tablets, and other battery-powered devices.
  • Notebook Computers: Used in power supplies and voltage regulation circuits for efficient power distribution.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, resulting in higher efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves switching speed.
  • Logic Level Gate Drive: Enables direct drive from low-voltage logic circuits, simplifying the design.
  • Trench Technology: Utilizes trench MOSFET technology for optimized performance.
  • SO-8 Package: Compact surface-mount package for efficient board space utilization.
  • Halogen-Free: Compliant with environmental standards.
  • T1 Suffix: Indicates tape and reel packaging for automated assembly.
  • E3 Suffix: Indicates lead (Pb)-free and RoHS compliant.

Benefits:

  • Improved Power Efficiency: Reduces power consumption and heat generation.
  • Simplified Circuit Design: Logic-level gate drive simplifies the driver circuitry.
  • Compact Footprint: SO-8 package saves valuable board space.
  • Environmentally Friendly: Halogen-free and RoHS compliant.
  • Automated Assembly: Tape and reel packaging facilitates automated pick-and-place assembly.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.

Specifications:

The SI4565DY-T1-E3 typically features a drain-source voltage (VDS) rating of -30V. Continuous drain current (ID) ratings are in the range of several amps. It is designed with a low on-resistance (RDS(on)) to minimize power loss. The 'T1' suffix indicates tape and reel packaging for automated assembly, and the 'E3' suffix signifies that it is lead-free and RoHS compliant, adhering to environmental standards. This MOSFET is widely used in power management circuits where both efficiency and space are critical.

You May Also Be Interested in

Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Vishay
MOSFET 2N-CH 60V 6.1A PPAK SO-8
Lowest to $2.8147
Infineon Technologies
HEXFET®Power MOSFET | MOSFET 2N-CH 20V 10A/12A 8-SOIC
Lowest to $2.3284
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $2.1794
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess