EN
  • EN
  • DE

KMZ49,118

Part No KMZ49,118
Manufacturer NXP / Nexperia
Catalog Position Sensors - Angle, Linear Position Measuring
Description SENSOR ANGLE 45DEG SMD / Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring
Mfr NXP USA Inc.
Package Tape & Reel
For Measuring Angle
Technology Magnetoresistive
Rotation Angle - Electrical, Mechanical 0° ~ 45°
Output Wheatstone Bridge
Actuator Type External Magnet, Not Included
Resistance 3.7 kOhms
Voltage - Supply 5V
Mounting SMD (SMT)
Termination Style Gull Wing
Temperature Range - Operating -40°C ~ 150°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number KMZ49
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-12038-1-ND,568-12038-6,KMZ49,118-ND,568-12038-1,568-12306-6,568-11908-2-ND,568-12306-2,568-12306-1,934065567118,568-12038-6-ND
Standard Package 2,500
Win Source Part Number 966069-KMZ49,118
Ultra Librarian 3D Model Ultra Librarian KMZ49,118 CAD Model

Description

The NXP KMZ49,118 is a high-precision magnetic field sensor designed to meet the needs of a wide array of applications requiring accurate magnetic field detection. This sensor is part of NXP's commitment to providing advanced sensing technologies that enable smarter systems and improve user experiences.

Key Features

  • Sensitivity: The KMZ49,118 boasts exceptional sensitivity, allowing for the detection of very weak magnetic fields, which is crucial for precise measurements.
  • Linear Output: It provides a linear output that corresponds to the magnetic flux density, ensuring reliable and consistent readings.
  • Temperature Range: The sensor operates effectively across a wide temperature range, making it suitable for various environments and conditions.
  • Low Power Consumption: Designed for efficiency, the KMZ49,118 is optimized for low power consumption, preserving battery life in portable applications.

Applications

The versatility of the NXP KMZ49,118 makes it an ideal choice for a broad spectrum of applications. It is particularly well-suited for use in:

  • Automotive systems, such as vehicle detection and anti-lock braking systems (ABS)
  • Consumer electronics, including compassing and navigation devices
  • Industrial automation for position sensing and process control
  • Medical devices that require precise magnetic field measurements

Technical Specifications

ParameterValue
Sensitivity Typical value at room temperature
Output Linear analog voltage
Temperature Range Specified operational range
Power Consumption Low power metrics

Quality and Reliability

NXP is committed to the highest standards of quality and reliability. The KMZ49,118 magnetic field sensor is built with this commitment in mind, ensuring that it performs to specifications and maintains its accuracy over its operational lifespan.

You May Also Be Interested in

TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
Murata Electronics North America
POSITION SENSOR / Resistive Sensor Rotary Position Hole for Shaft SMD (SMT) Tab
Need more? Email Us
Monolithic Power Systems Inc.
SENSOR ANGLE SMD / Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Lowest to $4.3480
Honeywell
POTENTIOMETER / Sensor
Need more? Email Us
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
Allegro MicroSystems, LLC
HALL-EFFECT ANGLE SENSOR / Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $2.3517
Honeywell
POTENTIOMETER
Lowest to $0.1222
Monolithic Power Systems Inc.
12-BIT, AUTOMOTIVE ANGLE SENSORW / Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Lowest to $5.7755

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8208 $52.3872
21+ $4.7761 $100.2981
33+ $4.6268 $152.6844
45+ $4.4776 $201.4920
58+ $4.3283 $251.0414
78+ $3.8806 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,324 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess