EN
  • EN
  • DE

TMS320BC51PQ

Part No TMS320BC51PQ
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSOR, 16-BIT
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 21 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 688299-TMS320BC51PQ
Ultra Librarian 3D Model Ultra Librarian TMS320BC51PQ CAD Model

Description

The TMS320BC51PQ from Texas Instruments is a high-performance, fixed-point digital signal processor (DSP) that is part of the TMS320C5x DSP family. Designed to meet the intense processing needs of modern signal processing applications, this DSP is ideal for a wide range of applications, including telecommunications, audio processing, industrial control systems, and consumer electronics.

Key Features

  • High-Speed Processing: The TMS320BC51PQ operates at a high clock rate, delivering the computational power required for complex algorithms and signal processing tasks.
  • Optimized Architecture: With its specialized instruction set and architecture, this DSP is optimized for efficient execution of common DSP algorithms, enabling rapid data throughput and real-time performance.
  • On-Chip Memory: It comes equipped with integrated memory, which reduces the need for external memory components and simplifies system design and integration.
  • Peripheral Integration: This processor includes a variety of integrated peripherals, such as serial ports and timers, which facilitate system-level functions and connectivity.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320BC51PQ is suitable for battery-powered and energy-sensitive applications.

Applications

The versatility of the TMS320BC51PQ makes it an excellent choice for a multitude of applications. It is commonly used in:

  • Audio and speech processing
  • Wireless communication systems
  • Medical imaging
  • Automotive electronics
  • Industrial control and automation

Technical Specifications

Parameter Value
Clock Speed Varies by Model
Instruction Set Specialized DSP Instruction Set
On-Chip Memory Integrated RAM and ROM
Peripherals Serial Ports, Timers, etc.
Power Consumption Low

With its robust feature set and Texas Instruments' reputation for reliability, the TMS320BC51PQ is a smart choice for developers looking to create high-performance, efficient, and reliable DSP-based systems.

You May Also Be Interested in

Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.1868 $56.3736
5+ $23.1277 $115.6385
7+ $22.4049 $156.8343
10+ $21.6822 $216.8220
12+ $20.9595 $251.5140
16+ $18.7912 $300.6592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess