EN
  • EN
  • DE

TMDSKSP5912-ME

Part No TMDSKSP5912-ME
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description MISTRAL OMAP5912 EVAL BRD / OMAP5912 Mistral OMAP™ DSP Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series OMAP™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Platform Mistral
Utilized IC / Part OMAP5912
Mounting Type Fixed
Contents Board(s) , Accessories, XDS510 Programmer
Base Product Number TMDS
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1341780-TMDSKSP5912-ME
Ultra Librarian 3D Model Ultra Librarian TMDSKSP5912-ME CAD Model

Description

The TMDSKSP5912-ME from Texas Instruments is a comprehensive starter kit designed for developers and engineers who are looking to harness the power of Texas Instruments' DSP (Digital Signal Processing) technology. This starter kit is specifically tailored for the TMS320C5912 DSP, which is part of the C5000™ DSP family known for its low-power consumption and high-performance capabilities.

Key Features:

  • High-Performance DSP: At the heart of the kit is the TMS320C5912 DSP, which delivers exceptional computational power while maintaining energy efficiency, making it ideal for a wide range of applications including audio, telecommunications, and industrial control systems.
  • Development Tools: Included in the kit are all the necessary software tools and development environments to jump-start your project. This includes Code Composer Studio™ IDE, which provides an integrated development environment to write, debug, and optimize your code.
  • Extensive Documentation: The kit comes bundled with comprehensive documentation, including a getting-started guide, technical reference manuals, and application notes to assist developers in understanding the DSP's architecture and capabilities.
  • Onboard Peripherals: The starter kit is equipped with a range of onboard peripherals that allow for immediate experimentation and prototyping. This includes audio and video interfaces, connectivity ports, and storage options.
  • Expandability: With the modular design of the TMDSKSP5912-ME, developers can easily expand the kit's capabilities by connecting additional modules and external devices.
  • Support and Community: Users of the TMDSKSP5912-ME benefit from Texas Instruments' extensive support network, including forums, technical support, and a community of fellow DSP developers.

Applications:

The TMDSKSP5912-ME is versatile and can be used in various applications, such as:

  • Audio signal processing and encoding
  • Wireless communications
  • Industrial control systems
  • Medical instrumentation
  • Real-time data analysis

Whether you are a seasoned DSP developer or new to digital signal processing, the TMDSKSP5912-ME starter kit from Texas Instruments provides a robust platform for developing high-performance, power-efficient DSP applications.

You May Also Be Interested in

Olimex LTD
NXP ARM LPC1227 CORTEX M0 PROTO / LPC1227 Microcontroller Development Board 12MHz/45MHz CPU 8KB RAM 128KB Flash
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $73.1680
Silicon Labs
KIT DEV C8051F53XA, C8051F52XA / C8051F52xA/C8051F53xA Microcontroller Development Kit 0.1914MHz CPU Win 2000
Lowest to $122.1678
Maxim Integrated
EVALUATION KIT / EVALUATION KIT MAXQ1850
Need more? Email Us
Silicon Labs
DEV KIT F220/221/226/230/231/236 / C8051F220/C8051F221/C8051F226/C8051F230/C8051F231/C8051F236 Microcontroller Development Kit 2MHz CPU Win 98 SE
Need more? Email Us
STMicroelectronics
STM3220G-EVAL evaluation board
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T61X MCU'S / C8051T610/C8051T611/C8051T612/C8051T613/C8051T614/C8051T615/C8051T616 /C8051T617 Microcontroller Development Kit 24.5MHz CPU Win 2000
Lowest to $259.8171
Texas Instruments
Power Management Solutions for Xilinx and Altera FPGAs | TMS320C6678 EVAL BRD
Need more? Email Us
Analog Devices Inc.
KIT EZLITE ADZS-BF549
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess