EN
  • EN
  • DE

2SD1306NETL-EQ

Part No 2SD1306NETL-EQ
Manufacturer Renesas Electronics America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815355-2SD1306NETL-EQ
Ultra Librarian 3D Model Ultra Librarian 2SD1306NETL-EQ CAD Model

Description

The 2SD1306NETL-EQ is a silicon NPN epitaxial planar transistor designed for high-current switching applications. It is manufactured by Renesas Electronics America and optimized for use in various power control and amplification circuits.

Applications

  • DC-DC Converters: Used as a switching element in step-up and step-down DC-DC converters.
  • Motor Control Circuits: Employed in motor control applications requiring high current handling capability.
  • Power Amplifiers: Functions as a power amplifier in audio and other signal amplification circuits.
  • Switching Regulators: Integrated into switching regulator circuits for efficient voltage regulation.
  • Lighting Control Systems: Utilized in lighting control systems for switching and dimming applications.

Features

  • High Collector Current: Capable of handling collector currents up to 3A continuously.
  • Low Saturation Voltage: Exhibits low collector-emitter saturation voltage, minimizing power dissipation.
  • High Collector-Emitter Voltage: Withstands high collector-emitter voltages, ensuring reliable operation.
  • Fast Switching Speed: Offers fast switching speeds, suitable for high-frequency applications.
  • Excellent Linearity: Provides excellent linearity in amplification circuits.

Benefits

  • Efficient Power Handling: Enables efficient power handling in switching and amplification circuits.
  • Reduced Power Dissipation: Minimizes power dissipation due to low saturation voltage.
  • Improved System Performance: Enhances overall system performance through fast switching speeds and high current capability.
  • Increased Reliability: Offers reliable operation in demanding applications due to high voltage withstanding.
  • Simplified Circuit Design: Simplifies circuit design with its excellent linearity and versatility.

Additional Details

The 2SD1306NETL-EQ is typically supplied in a through-hole package, facilitating easy mounting and soldering. It is designed to operate within a wide temperature range, making it suitable for various environmental conditions. The transistor's datasheet provides detailed specifications including DC characteristics, AC characteristics, and thermal characteristics, essential for proper circuit design and application.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess