EN
  • EN
  • DE

C8051F530ADK

Part No C8051F530ADK
Manufacturer Silicon Labs
Catalog Evaluation Boards - Embedded - MCU, DSP
Description KIT DEV C8051F53XA, C8051F52XA / C8051F52xA/C8051F53xA Microcontroller Development Kit 0.1914MHz CPU Win 2000
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Silicon Labs
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor 8051
For Use With/Related Products C8051F52xA, C8051F53xA
Mounting Fixed
Contents Board(s), Cable(s), Power Supply, USB Debug Adapter Programmer
Win Source Part Number 771112-C8051F530ADK
Popularity Medium
Supply and Demand Status Limited
Family Name C8051F530
Introduction Date August 31, 2001
ECCN 3A991.a.2
Country of Origin United States of America
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian C8051F530ADK CAD Model

Description

The C8051F530ADK is an Analog Devices (formerly Silicon Labs) Development Kit. It is designed to evaluate and prototype applications using the C8051F530A microcontroller. This comprehensive kit provides developers with the necessary hardware and software tools to explore the features and capabilities of the microcontroller, enabling rapid development and testing of embedded systems.

Applications

  • Rapid prototyping of embedded systems
  • Evaluation of C8051F530A microcontroller
  • Development of custom firmware
  • Experimentation with ADC, DAC, and other peripherals
  • Educational purposes for learning embedded programming

Features

  • C8051F530A microcontroller with integrated peripherals
  • On-board debugger for easy programming and debugging
  • Headers for accessing all microcontroller pins
  • Example code and software libraries
  • USB interface for communication and power

Benefits

  • Accelerates development of embedded systems
  • Provides a convenient platform for evaluating the C8051F530A microcontroller
  • Reduces development time and costs
  • Simplifies debugging and troubleshooting
  • Enables rapid prototyping and experimentation

Additional Details

The C8051F530ADK typically includes the development board, USB cable, and software CD or download link. The C8051F530A microcontroller features a high-speed pipelined 8051-compatible CIP-51 core, analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and various communication interfaces such as UART, SPI, and I2C. The kit is supported by Simplicity Studio, a comprehensive integrated development environment (IDE) provided by Silicon Labs/Analog Devices, which offers features like code editing, compilation, debugging, and flash programming.

You May Also Be Interested in

Analog Devices Inc.
KIT EVAL EZ LITE ADZS-BF592
Need more? Email Us
NXP / Nexperia
BOARD EVAL FOR LPC93X MCU FAMILY
Need more? Email Us
Texas Instruments
Power Management Solutions for Xilinx and Altera FPGAs | TMS320C6678 EVAL BRD
Need more? Email Us
Cirrus Logic Inc.
KIT DEVELOPMENT EP9315 ARM9 / Embedded Processor Development System for EP9315 and EP9312
Need more? Email Us
Silicon Labs
DEV KIT FOR C8051F320/F321 / C8051F320/C8051F321 Microcontroller Development Kit 1.5MHz CPU Win 2000
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T630 FAMILY / C8051T630/C8051T631/C8051T632/C8051T633/C8051T634/C8051T635 Microcontroller Development Kit 24.5MHz CPU Win 2000
Need more? Email Us
Future Designs Inc.
BOARD FOR LPC2103 48-LQFP / USB-DONGLE AND DERIVATIVE BOARDS
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $73.1680

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $122.1678 $122.1678
2+ $118.2270 $236.4540
3+ $114.2861 $342.8583
4+ $102.4635 $409.8540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess