EN
  • EN
  • DE

STM3220G-EVAL

Part No STM3220G-EVAL
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description STM3220G-EVAL evaluation board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Series STM32F2
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM Cortex-M3
For Use With/Related Products STM32 F2
Mounting Fixed
Contents Board(s), LCD
Win Source Part Number 1261373-STM3220G-EVAL
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STM3220G-EVAL
Introduction Date March 24, 2011
ECCN 5A991.b.1
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian STM3220G-EVAL CAD Model

Description

STM3220G-EVAL Evaluation Board by STMicroelectronics

The STM3220G-EVAL evaluation board is a comprehensive development platform designed by STMicroelectronics to demonstrate the capabilities of the STM32 F2 series of high-performance microcontrollers. This state-of-the-art platform is an ideal starting point for developers looking to explore the advanced features of the STM32F207IGH6 MCU and create sophisticated applications in a variety of fields, including industrial control, medical equipment, and consumer electronics.

Key Features:

  • High-performance microcontroller: At the heart of the STM3220G-EVAL is the STM32F207IGH6 microcontroller, which boasts a 32-bit ARM Cortex-M3 core, operating at a frequency of up to 120 MHz. Its high-speed embedded memories (Flash memory up to 1 Mbyte and RAM up to 128 Kbytes) and extensive range of enhanced I/Os and peripherals connected to two APB buses, two AHB buses, and a 32-bit multi-AHB bus matrix, make it a versatile choice for a wide range of applications.
  • Comprehensive connectivity: The evaluation board offers an array of connectivity options, including Ethernet, USB OTG, CAN, and other I/Os, ensuring that developers can integrate the board into a wide range of systems and take full advantage of the STM32F207's communication features.
  • Rich set of peripherals: Equipped with a touchscreen TFT LCD, audio DAC and codec, RS-232/RS-485 communication, IrDA transceiver, SPI Flash memory, and more, the STM3220G-EVAL provides a rich set of peripherals to support comprehensive application development.
  • Flexible power supply options: The board can be powered through various means, including an external power supply or Power over Ethernet (PoE), offering flexibility in different development and application scenarios.
  • Extension connectors: For further expansion, the board includes Pmod compatible connectors, allowing for easy plug-in of additional hardware modules and components.
  • Software development support: STMicroelectronics provides a range of software examples and a comprehensive development ecosystem, including the STM32Cube software suite, to support the STM3220G-EVAL. This ensures that developers can quickly begin developing and testing their applications.

With its rich set of features and extensive support for connectivity and peripherals, the STM3220G-EVAL evaluation board is an excellent tool for prototyping and developing advanced applications, providing developers with a flexible and powerful environment to bring their innovative ideas to life.

You May Also Be Interested in

Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess