EN
  • EN
  • DE

MAXQ1850-KIT#

Part No MAXQ1850-KIT#
Manufacturer Maxim Integrated
Catalog Evaluation Boards - Embedded - MCU, DSP
Description EVALUATION KIT / EVALUATION KIT MAXQ1850
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Series MAXQ
Part Status Obsolete(EOL)
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor MAXQ30
Platform DeepCover
For Use With/Related Products MAXQ1850
Mounting Fixed
Contents Board(s)
Win Source Part Number 787288-MAXQ1850-KIT#
Popularity Medium
Supply and Demand Status Balance
Family Name MAXQ1850-KIT#
Introduction Date February 01, 2009
ECCN 5A002.a.1
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAXQ1850-KIT# CAD Model

Description

MAXQ1850-KIT# - Secure Microcontroller Evaluation Kit

The MAXQ1850-KIT# from Maxim Integrated is a comprehensive evaluation kit designed to showcase the capabilities of the MAXQ1850 secure microcontroller. This advanced microcontroller is engineered for security-sensitive applications, making it an ideal choice for developers working on point-of-sale (POS) terminals, secure data management, and other applications requiring robust security measures.

Key Features

  • High-Performance Microcontroller: The MAXQ1850 is a low-power, 16-bit RISC device that delivers high performance for complex algorithms and data processing.
  • Advanced Security: With built-in cryptographic engines, it supports various algorithms such as 3DES, AES, and SHA-1/SHA-256, ensuring secure data transactions and storage.
  • Flexible Memory Options: The kit includes a microcontroller with 32KB of SRAM and 256KB of flash memory, providing ample space for code and data storage.
  • Comprehensive Development Tools: The evaluation kit comes with a JTAG debugger, a full-featured development board, and software libraries to facilitate rapid development and testing.

Package Contents

  • MAXQ1850 secure microcontroller evaluation board
  • USB JTAG debugger/programmer
  • USB cables for connection and power supply
  • Sample software and demonstration code
  • Documentation including user manuals and schematics

The MAXQ1850-KIT# is a versatile tool for developers who require a secure and reliable platform for their embedded systems. It enables quick evaluation of the MAXQ1850 microcontroller and helps in reducing time-to-market for security-critical applications. The kit's extensive documentation and sample code make it easy for developers to get started and leverage the full potential of the microcontroller for their specific needs.

Whether you are developing a new secure payment system or looking to enhance the security of an existing application, the MAXQ1850-KIT# from Maxim Integrated provides a solid foundation for building a secure and efficient solution.

You May Also Be Interested in

Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess