EN
  • EN
  • DE

XC6108N33AMRN

Part No XC6108N33AMRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 412841-XC6108N33AMRN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6108N33AMRN CAD Model

Description

The XC6108N33AMRN is a voltage detector manufactured by Torex Semiconductor Ltd. It's a highly precise and low-power consumption voltage detector IC, designed for monitoring voltage levels in various electronic circuits. It integrates a voltage detection circuit and a reference voltage source, providing accurate detection when the input voltage drops below a pre-set threshold, triggering an output signal.

Applications

  • Microcontroller reset circuits: Ensures proper microcontroller operation by resetting it when the power supply voltage is too low.
  • Memory backup circuits: Protects data stored in volatile memory during power outages.
  • Power monitoring for battery-powered devices: Monitors battery voltage and provides an alert or shutdown signal when the battery is low.
  • Over-discharge protection for rechargeable batteries: Prevents rechargeable batteries from being damaged by excessive discharge.
  • System power management: Monitors voltage rails in electronic systems and provides a signal to power down or switch to a backup power source when a voltage fault is detected.

Features

  • High-precision detection voltage: Accurate voltage detection, ensuring reliable system operation.
  • Ultra-low power consumption: Minimizes power drain, extending battery life in portable devices.
  • Small package size: Compact footprint for space-constrained applications.
  • CMOS output: Compatible with various digital circuits.
  • Operating voltage range: Wide operating voltage range for use in various applications.

Benefits

  • Improved system reliability: Prevents malfunctions and data loss due to low voltage conditions.
  • Extended battery life: Low power consumption minimizes drain on the battery.
  • Simplified circuit design: Integrated functionality reduces the need for external components.
  • Reduced board space: Small package size allows for compact designs.
  • Enhanced system protection: Prevents damage to components from over-discharge or low voltage conditions.

The XC6108N33AMRN features a detection voltage of 3.3V. Its ultra-low current consumption is a key advantage for battery-powered applications. The device is typically available in a small SOT-23 or similar package, making it suitable for densely populated circuit boards. The output is an N-channel open drain output, requiring a pull-up resistor. This voltage detector provides a cost-effective and reliable solution for voltage monitoring and protection in a wide range of electronic applications.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess