EN
  • EN
  • DE

TDA3618JR/N1C,112

Part No TDA3618JR/N1C,112
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC VOLT REG W/SW & IGNIT 17-SIL / LDO Regulator Pos 9V5V5V 17-Pin DBSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Applications Automotive
Operating Supply Current 310μA
Operating Supply Voltage 11 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 17-SIP Formed Leads
Manufacturer Package 17-PDBS
Win Source Part Number 796551-TDA3618JR/N1C,112
Popularity Medium
Supply and Demand Status Balance
Family Name TDA3618JR
Introduction Date July 13, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA3618JR/N1C,112 CAD Model

Description

The TDA3618JR/N1C,112 is a versatile and robust integrated circuit (IC) from NXP Semiconductors, designed for use in automotive and industrial applications. This multi-voltage power supply circuit is specifically engineered to withstand the rigorous conditions of the automotive environment, offering a reliable solution for power management in a compact package.

Key Features

  • Multi-Voltage Operation: The TDA3618JR/N1C,112 is designed to operate over a wide range of input voltages, making it suitable for various automotive battery voltages.
  • Robust Design: With built-in protection features such as short-circuit protection, over-temperature protection, and load dump protection, this IC ensures reliable operation under extreme conditions.
  • High Efficiency: This power supply circuit is designed for high efficiency, which is crucial for minimizing heat generation and power loss in automotive applications.
  • Low Quiescent Current: The device features a low quiescent current, which is essential for reducing battery drain when the vehicle is not running.

Applications

The TDA3618JR/N1C,112 is ideal for a variety of applications within the automotive sector, including:

  • Car radios and infotainment systems
  • Instrument clusters
  • Body control modules

Its robustness also makes it suitable for industrial applications where a stable and reliable power supply is necessary.

Technical Specifications

Parameter Value
Package ZIP-9
Operating Temperature -40°C to +85°C
Input Voltage Range Varies with automotive battery voltages
Output Voltage Multiple outputs tailored for automotive applications

The TDA3618JR/N1C,112 by NXP Semiconductors is a testament to the company's commitment to providing innovative and dependable solutions for the challenging demands of the automotive industry.

You May Also Be Interested in

ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess