EN
  • EN
  • DE

TM4C123FH6PMIR

Part No TM4C123FH6PMIR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP / ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Tiva™ C
Package Tape & Reel
Product Status Active
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I²C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT
Number of I/O 49
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.08V ~ 3.63V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number TM4C123
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1352639-TM4C123FH6PMIR
Ultra Librarian 3D Model Ultra Librarian TM4C123FH6PMIR CAD Model

Description

The TM4C123FH6PMIR is a high-performance ARM® Cortex®-M4F based microcontroller (MCU) from Texas Instruments, designed for industrial applications and optimized for low-power operation. This microcontroller is a part of the TM4C series, which is well-known for its robustness, connectivity features, and versatile peripherals.

Key Features

  • Core: The TM4C123FH6PMIR is built around a 32-bit ARM Cortex-M4F core with a floating-point unit (FPU) that operates at up to 80 MHz, providing the computational power needed for complex algorithms and control systems.
  • Memory: It includes 256KB of Flash memory for program storage and 32KB of SRAM for data, which is ample for a wide range of applications.
  • Connectivity: This MCU offers a variety of communication interfaces, including USB 2.0 Full-Speed Device/Host/OTG, UARTs, SSI/SPI, I2C, and CAN for flexible connectivity solutions.
  • Timers and PWM: It features a rich set of timers, including general-purpose timers, wide timers, and PWM modules that are essential for precise time control and motor control applications.
  • Analog Peripherals: The device includes analog-to-digital converters (ADCs) with 12-bit resolution and analog comparators, making it suitable for interfacing with various sensors and for analog signal processing.
  • GPIO: An extensive number of GPIO pins with configurable pull-up/pull-down resistors, open-drain or push-pull outputs, and multiple alternate functions provide flexibility in interfacing with external hardware.
  • Power Management: With multiple power-saving modes, including idle and sleep modes, the TM4C123FH6PMIR is designed for energy-efficient operation, reducing power consumption in battery-powered devices.

Applications

The versatility and feature set of the TM4C123FH6PMIR make it an ideal choice for a wide range of industrial and consumer applications. These include factory automation, motor drives, home automation, portable instrumentation, and vehicle systems. Its robust design and comprehensive development support simplify system design and speed up time-to-market for designers.

Development Support

Texas Instruments provides extensive support for the TM4C123FH6PMIR through its software development kits, libraries, and the TivaWare™ software package. Additionally, developers can take advantage of the TM4C123G LaunchPad Evaluation Kit to jumpstart their design process with this microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0279 $60.0837
7+ $16.4332 $115.0324
10+ $15.9196 $159.1960
13+ $15.4061 $200.2793
17+ $14.8926 $253.1742
23+ $13.3520 $307.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess