The ICX434AKA-C is a 1/2 inch interline CCD image sensor from Sony. It's designed for high-resolution and high-sensitivity applications. The '-C' suffix likely indicates a specific grade or revision of the ICX434AKA.
Applications
- Security cameras
- Machine vision systems
- Surveillance equipment
- Industrial inspection
- Medical imaging
Features
- 1/2 inch optical format
- Interline transfer CCD
- High resolution (typically around 1280 x 960 pixels)
- High sensitivity
- Low smear
- Electronic shutter function
- Square pixel array
Benefits
- Provides detailed images with high resolution.
- Offers good low-light performance.
- Reduces image distortion with a square pixel array.
- Allows for clear imaging of moving objects with electronic shutter.
- Enables accurate measurements and inspections.
Additional Details
The ICX434AKA-C employs an interline transfer CCD architecture for fast image readout and low smear. Its 1/2 inch optical format offers a good balance between image quality and cost. The high pixel count provides excellent detail, making it suitable for applications requiring precise image analysis. The electronic shutter function allows for adjustable exposure times, enabling the capture of images in various lighting conditions. The square pixel array ensures that images are not distorted, which is crucial for accurate measurements. The sensor requires specific drive signals and voltage levels for operation, detailed in the datasheet. The output is typically an analog signal that must be processed by external circuitry. The device is used in a variety of applications where high image quality and sensitivity are required. The operating temperature range typically spans from -10°C to +60°C. The spectral response is typically optimized for visible light, though some sensitivity to near-infrared light may exist. The '-C' designation could indicate improvements in dark current, sensitivity, or other parameters compared to earlier versions.