EN
  • EN
  • DE

SMF15A-M-08

Part No SMF15A-M-08
Manufacturer Vishay
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SMD
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 716291-SMF15A-M-08
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMF15A-M-08 CAD Model

Description

The SMF15A-M-08 is a surface-mount transient voltage suppressor (TVS) diode manufactured by Vishay. This device is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive switching. It is characterized by its fast response time, high surge capability, and small package size.

Applications:

  • Automotive Electronics: Protects ECUs, sensors, and other automotive components from voltage transients.
  • Industrial Control Systems: Safeguards PLCs, HMIs, and other industrial equipment from surges.
  • Telecommunications Equipment: Protects network interfaces, modems, and routers from lightning strikes and ESD.
  • Consumer Electronics: Provides surge protection for smartphones, tablets, and other portable devices.
  • Power Supplies: Protects power supply circuits from voltage spikes and surges.

Features:

  • Surface-Mount Package: Available in a small, low-profile SMF (SOD-123FL) package for easy PCB assembly.
  • Unidirectional Configuration: Provides unidirectional voltage clamping for positive transient voltages.
  • Stand-off Voltage: Features a stand-off voltage of 15 V, allowing the device to remain non-conducting under normal operating conditions.
  • Breakdown Voltage: Offers a breakdown voltage within a specified range, ensuring consistent protection.
  • Clamping Voltage: Limits the voltage across the protected circuit to a safe level during transient events.
  • Peak Pulse Power: Withstands high peak pulse power dissipation during surge events.
  • Fast Response Time: Responds quickly to transient voltages, minimizing the risk of damage to protected components.
  • RoHS Compliant: Manufactured in compliance with the Restriction of Hazardous Substances directive, ensuring environmental safety.

Benefits:

  • Enhanced System Reliability: Protects sensitive electronic components from voltage transients, improving overall system reliability.
  • Reduced Downtime: Prevents equipment failure due to surge events, minimizing downtime.
  • Simplified Circuit Design: Easy to integrate into circuit designs with minimal impact on performance.
  • Cost-Effective Solution: Provides reliable surge protection at a competitive price.

The SMF15A-M-08 is designed to operate over a wide temperature range. The small package size makes it suitable for high-density circuit board layouts. This TVS diode is a reliable and cost-effective solution for protecting electronic equipment from voltage transients.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess