EN
  • EN
  • DE

TDA9550H/N1/3

Part No TDA9550H/N1/3
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01+
Reference case QFP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 757355-TDA9550H/N1/3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9550H/N1/3 CAD Model

Description

Introducing the TDA9550H/N1/3 from NXP Semiconductors

The TDA9550H/N1/3 is a high-performance integrated circuit (IC) designed and manufactured by NXP Semiconductors, a trusted leader in the semiconductor industry. This versatile IC is specifically tailored for advanced television broadcast reception and processing, making it an ideal solution for manufacturers looking to produce high-quality television sets with sophisticated features.

The TDA9550H/N1/3 is built to handle a variety of video signals, including standard definition (SD) and some high definition (HD) inputs. It integrates a multitude of functions that are essential for modern television sets, such as video decoding, audio processing, and various signal enhancement features to improve picture quality.

Key Features

  • Advanced Video Processing: The IC includes powerful video processing capabilities that ensure crisp and clear image quality. It supports noise reduction, sharpness enhancement, and color optimization to deliver an excellent viewing experience.
  • Audio Support: Alongside video, the TDA9550H/N1/3 offers audio processing features, providing viewers with high-quality sound to accompany the visual content.
  • Multi-Standard Compatibility: This IC is designed to be compatible with various broadcast standards, allowing for a wide range of use cases and ensuring the product's longevity in the market.
  • On-Screen Display (OSD): It includes an on-screen display controller, enabling user-friendly interfaces and easy navigation for end-users.
  • Teletext Support: The TDA9550H/N1/3 supports teletext, adding additional value to information delivery within the broadcast content.

With its remarkable integration capabilities, the TDA9550H/N1/3 is a compact and efficient solution that reduces the overall component count in television designs, leading to cost savings and simplified manufacturing processes. Its robust design ensures reliable operation over an extended period, which is critical for consumer electronics that are in constant use.

Whether you are developing a new line of feature-rich television sets or upgrading existing models, the TDA9550H/N1/3 from NXP Semiconductors offers the performance, reliability, and versatility needed to meet the demands of the modern consumer.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess