EN
  • EN
  • DE

TM4C1231H6PMI7

Part No TM4C1231H6PMI7
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Tiva™ TM4C1231H6PM Microcontroller | IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M4F
Data Bus Width 32-Bit
Speed 80MHz
Connectivity CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
The number of I/O 43
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Date RAM Size 32K x 8
Supply Voltage 1.08V ~ 3.63V
Data Converters A/D 12x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1270666-TM4C1231H6PMI7
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TM4C1231H6PMI7 CAD Model

Description

The TM4C1231H6PMI7 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of embedded applications. This MCU is part of the Tiva™ C Series, which is renowned for its robust architecture, rich set of peripherals, and its ability to provide a cost-effective solution for both industrial and consumer markets.

At the heart of the TM4C1231H6PMI7 lies an ARM® Cortex™-M4 processor with a floating-point unit (FPU), operating at a frequency of up to 80 MHz. This powerful core enables the MCU to handle complex algorithms and signal processing operations with ease, making it an ideal choice for applications requiring intensive computational capabilities such as motor control, digital power conversion, and sensor management.

Key Features:

  • Memory: Equipped with 256KB of flash memory and 32KB of SRAM, the TM4C1231H6PMI7 provides ample space for application code and data storage.
  • Connectivity: A variety of communication interfaces are supported, including I2C, SPI, UART, SSI, CAN, and USB, offering excellent connectivity options for peripheral devices.
  • Timers and PWM: Multiple general-purpose timers, a wide-range of PWM outputs, and capture/compare features enable precise control over timing-related tasks.
  • ADC: The device includes a 12-bit, 2MSPS Analog-to-Digital Converter, which allows for high-speed data acquisition from analog sensors.
  • GPIO: An abundance of General-Purpose Input/Output pins provide flexibility in interfacing with external hardware.
  • Power Management: Advanced power management features such as sleep and deep-sleep modes help in reducing power consumption during idle times.
  • Industrial Operating Temperature Range: With an operational temperature range of -40°C to 85°C, the MCU is well-suited for harsh environments.

The TM4C1231H6PMI7 also boasts a comprehensive suite of safety and reliability features, including hardware protection mechanisms and a built-in watchdog timer, ensuring stable and reliable operation in critical systems. With its robust feature set and Texas Instruments' commitment to quality, the TM4C1231H6PMI7 MCU stands out as a versatile and dependable choice for engineers and developers looking to push the boundaries of embedded system design.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4696 $50.8176
15+ $6.9494 $104.2410
23+ $6.7323 $154.8429
31+ $6.5151 $201.9681
40+ $6.2979 $251.9160
54+ $5.6464 $304.9056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess