EN
  • EN
  • DE

PCS3P2042BG-08TR

Part No PCS3P2042BG-08TR
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK EMI REDUCTION FREQ 8TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features IC 110MHz 1 8-TSSOP (0.173", 4.40mm Width)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name PCS3P2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930167-PCS3P2042BG-08TR
Ultra Librarian 3D Model Ultra Librarian PCS3P2042BG-08TR CAD Model

Description

Overview of PCS3P2042BG-08TR

The PCS3P2042BG-08TR is a high-performance, precision integrated circuit product from ON Semiconductor, a leading provider of semiconductor-based solutions. This product is designed to cater to a wide range of applications, particularly in the realm of power management and signal processing. Its robust design ensures reliability and efficiency, making it a preferred choice for engineers and designers across various industries.

Key Features

  • High Precision: The PCS3P2042BG-08TR is engineered for precise operation, ensuring stable performance in critical applications.
  • Low Power Consumption: This component is optimized for low power usage, which makes it ideal for battery-powered devices and energy-sensitive systems.
  • Compact Package: The device comes in a compact package, allowing for space-saving designs and integration into a variety of electronic products.
  • Robust Temperature Performance: It operates reliably across a wide temperature range, suitable for harsh environments and demanding applications.

Applications

The PCS3P2042BG-08TR is versatile and can be used in several applications, including:

  • Portable electronic devices
  • Automotive systems
  • Industrial controls
  • Telecommunication infrastructure
  • Power supply modules

Product Specifications

The PCS3P2042BG-08TR boasts a robust set of specifications that ensure its suitability for a broad range of uses:

  • Package: Compact surface-mount package
  • Quality: Manufactured to meet ON Semiconductor's stringent quality standards
  • Supply Voltage: Designed to operate at a standardized voltage, compatible with common industry requirements

Ordering and Packaging

The PCS3P2042BG-08TR is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production. The product's part number includes the suffix 'TR' to indicate tape and reel packaging, ensuring the components are ready for automated pick-and-place equipment.

With its combination of precision, efficiency, and compact form factor, the PCS3P2042BG-08TR from ON Semiconductor is an excellent choice for designers looking to enhance their electronic designs with a reliable and high-quality component.

You May Also Be Interested in

Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess