EN
  • EN
  • DE

TL16C2752FN

Part No TL16C2752FN
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description 1.8-V to 5-V DUAL UART WITH 64-BYTE FIFOS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Features Internal Oscillator
Number of Channels 2, DUART
FIFO's 64 Byte
Protocol RS485
Data Rate (Maximum) 3Mbps
Operating Supply Voltage 1.8 V ~ 5 V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.58x16.58)
Win Source Part Number 1268085-TL16C2752FN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TL16C2752
Introduction Date October 01, 1994
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TL16C2752FN CAD Model

Description

TL16C2752FN Dual UART Interface IC

TL16C2752FN Dual UART Interface IC

The TL16C2752FN is a dual Universal Asynchronous Receiver/Transmitter (UART) integrated circuit, designed and manufactured by Texas Instruments. This highly integrated device is tailored for efficient serial communication in a wide array of applications. It is especially suitable for systems that require high data throughput and reliable performance in industrial, networking, and telecommunications environments.

The TL16C2752FN offers two independent UART channels, each with a set of registers and capabilities that allow for full-duplex asynchronous serial data transfer. The device operates at a voltage range of 4.5V to 5.5V, making it compatible with many microcontrollers and digital systems that use 5V logic levels.

One of the notable features of the TL16C2752FN is its support for data rates up to 1.5 Mbps, which enables high-speed communication for demanding applications. Each UART includes a 64-byte FIFO (First-In, First-Out) buffer that helps to reduce the overhead of CPU intervention, improving system efficiency and throughput.

The device also includes a variety of functions and enhancements such as automatic in-band flow control using programmable Xon/Xoff characters, and out-of-band hardware flow control with RTS (Request to Send) and CTS (Clear to Send) signals. This flexibility allows for seamless integration into systems with different communication requirements.

Additional features include a programmable baud rate generator, a Modem Control Unit (MCU), and a complete set of interrupt controls. These features enable the TL16C2752FN to be used in systems that require remote control and diagnostics over a serial interface.

With its robust feature set and reliable performance, the TL16C2752FN is an excellent choice for designers looking for a dual UART solution that can handle multiple serial interfaces efficiently. The FN suffix in the product name indicates the package type, which in this case is a PLCC (Plastic Leaded Chip Carrier), providing a compact footprint for space-constrained applications.

You May Also Be Interested in

NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Sipex Corporation
SIPEX PIPELINE REGISTER 8-BIT
Lowest to $3.0261
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess